location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 04G266006220 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
04G266006220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04G266006220
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057657974631
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS 04G266006220 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop
  • - Black
Long product name ASUS 04G266006220 power adapter/inverter Indoor 90 W Black :
The short editorial description of ASUS 04G266006220 power adapter/inverter Indoor 90 W Black

AC adapter 90W, 19VDC, 4.74A
More>>>
Short summary description ASUS 04G266006220 power adapter/inverter Indoor 90 W Black:
This short summary of the ASUS 04G266006220 power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 04G266006220, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 19 V

Long summary description ASUS 04G266006220 power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of ASUS 04G266006220 power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

ASUS 04G266006220. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
19 V
Features
Compatibility
Asus A Series A8JC, A8JM, A8JN, A8JP, A8JR, A8JS, A8SC, A8SR; F Series F3JR, F3JV, F3KA, F3JP, F3JM, F3JA, F3JC, F3U, F3SR, F3SG, F3SV, F3TC, F3T, F3KE, F3P, F3M, F3SC, F3SE, F3SA, F8SV, F8SR, F8SA, F8P, F9DC, F9J, F9S, F7F, F7KR, F7SE, F7SR, F5V, F5VL, F5N; M Series M51KR, M51SE, M51SN, M51SR, M50SA, M50SR, M50SV, M50VC, M50VN, M50VM
Design
Product color *
Black
Logistics data
Harmonized System (HS) code
85044095
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1007 power adapter/inverter Indoor 90 W Black
(show image)
MBA1007 MBA1007 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)