location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-130C toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-130C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-130C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766648103
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 378494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 09:26:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TN-130C toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 1500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Brother TN-130C toner cartridge 1 pc(s) Original Cyan :
The short editorial description of Brother TN-130C toner cartridge 1 pc(s) Original Cyan

Cyan Toner Cartridge for HL-40xx
More>>>
Brother TN-130C toner cartridge 1 pc(s) Original Cyan:
The official marketing text of Brother TN-130C toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer

This is a genuine cyan toner cartridge with a standard capacity for Brother HL-40xx series. Its capacity is 1500 pages on A4 page format at 5% coverage.

Short summary description Brother TN-130C toner cartridge 1 pc(s) Original Cyan:
This short summary of the Brother TN-130C toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-130C, 1500 pages, Cyan, 1 pc(s)

Long summary description Brother TN-130C toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Brother TN-130C toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Brother TN-130C. Color toner page yield: 1500 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
HL-4040CN, HL-4050CDN, HL-4070CDW, DCP-9040CN, DCP-9042CDN, DCP-9045CDN, MFC-9440CN, MFC-9450CDN, MFC-9460CDN, MFC-9840CDW
Quantity per pack *
1 pc(s)
Color toner page yield *
1500 pages
Type *
Original
Printing colors *
Cyan
Brand compatibility *
Brother
Cartridge return & recycling
Yes
Weight & dimensions
Weight
22 oz (625 g)
Dimensions (WxDxH)
12.3 x 4.33 x 2.28" (313 x 110 x 58 mm)
Packaging data
Package dimensions (WxDxH)
14.4 x 7.68 x 5.91" (365 x 195 x 150 mm)
Package weight
2.51 lbs (1.14 kg)
Other features
Empty weight
21 oz (595 g)
Color
Yes
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Freecolor

Freecolor TN135Y-HY-FRC toner cartridge 1 pc(s) Yellow
(show image)
TN135Y-HY-FRC TN135Y-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor TN135M-HY-FRC toner cartridge 1 pc(s) Magenta
(show image)
TN135M-HY-FRC TN135M-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor TN135C-HY-FRC toner cartridge 1 pc(s) Cyan
(show image)
TN135C-HY-FRC TN135C-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor TN135B-HY-FRC toner cartridge 1 pc(s) Black
(show image)
TN135B-HY-FRC TN135B-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Greenman BT4040Y toner cartridge 1 pc(s) Yellow Greenman BT4040Y toner cartridge 1 pc(s) Yellow
(show image)
BT4040Y BT4040Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman BT4040M toner cartridge 1 pc(s) Magenta Greenman BT4040M toner cartridge 1 pc(s) Magenta
(show image)
BT4040M BT4040M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman BT4040C toner cartridge 1 pc(s) Cyan Greenman BT4040C toner cartridge 1 pc(s) Cyan
(show image)
BT4040C BT4040C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman BT4040B toner cartridge 1 pc(s) Black Greenman BT4040B toner cartridge 1 pc(s) Black
(show image)
BT4040B BT4040B 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Brother TN135BK / TN135C / TN135M / TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Brother TN135BK / TN135C / TN135M / TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
25069DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Brother TN135BK / TN135C / TN135M / TN135Y - For Brother DCP / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Brother TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s) MM Yellow Laser Toner - Brother TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s)
(show image)
25014DK Yellow Laser Toner - Brother TN135Y - For Brother DCP / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)