location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G5 EE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45M52ES
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Pentium Silver N5030 (4MB Cache, 1.1GHz)
  • - 29.5 cm (11.6") HD 1366 x 768
  • - 8GB (2400MHz) DDR4-SDRAM & 128GB SSD
Long product name HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Black :
The short editorial description of HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Black

Intel Pentium Silver N5030 (4MB Cache, 1.1GHz), 8GB DDR4-SDRAM, 128GB SSD, 29.5 cm (11.6") HD 1366 x 768, Intel UHD Graphics 605, LAN, HP Webcam
More>>>
HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Black:
The official marketing text of HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Black as supplied by the manufacturer

The rugged x360 built for schools and adaptable to every style of learning
Inspire limitless learning with the HP ProBook x360 11 G5 Education Edition that easily flips and folds to suit all the ways students like to learn, in and out of class. Exclusive HP software tools make it just as easy for IT to secure and manage.

Short summary description HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Black:
This short summary of the HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook x360 11 G5 EE, Intel® Pentium® Silver, 1.1 GHz, 11.6", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Black:
This is an auto-generated long summary of HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Black based on the first three specs of the first five spec groups.

HP ProBook x360 11 G5 EE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Product color: Black

Design
Product type *
Hybrid (2-in-1)
Product color *
Black
Form factor *
Convertible (Folder)
Market positioning
Everyday
Country of origin
China
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Silver
Processor model *
N5030
Processor cores
4
Processor frequency *
1.1 GHz
Processor cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 605
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Ethernet LAN
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0a
Combo headphone/mic port
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Weight & dimensions
Width
11.8" (300 mm)
Depth
8.08" (205.3 mm)
Height
0.835" (21.2 mm)
Weight *
3.15 lbs (1.43 kg)