location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P567-01M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332261144 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:52:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to true 4K @ 30 Hz (4:4:4) for crystal-clear video
  • - Ideal for lectures, presentations, trade shows, digital signage and home theaters
  • - Bus-powered through USB connection to source; USB-A connector included
  • - Works with all HDMI sources and all major operating systems, including Windows
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 2-year limited
Long product name Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black :
The short editorial description of Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black

HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.)
More>>>
Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black:
The official marketing text of Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black as supplied by the manufacturer

Active Adapter Cable Connects a 4K Monitor to Your Computer or Media Server
This all-in-one video converter cable lets you transmit 4K video with digital audio from the HDMI port on your Blu-ray player, satellite/cable box, computer or media server to your 4K DisplayPort-enabled monitor, projector or television. It’s recommended for home theater systems, digital signage, trade show displays and conference room presentations. You can continue using your existing DisplayPort monitor without the expense of a new HDMI display to match your source device.

Transmits Crystal-Clear True 4K Video with Audio and 4:4:4 Color
The P567-01M supports Ultra HD video resolutions up to 4096 x 2160 (4K x 2K) at 30 Hz with rich, full 7.1-channel surround sound, 36-bit Deep Color, HDCP 1.4 and 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Additionally, this cable transmits EDID information to ensure optimal display compatibility.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play cable requires no drivers or external power. The bus-powered cable receives any necessary extra power from the source device via the included USB-A connector. It is compatible with all HDMI sources and all major operating systems, including Windows, macOS and Linux. It is backward compatible with 1080p displays, so you can use the cable with older equipment.

Short summary description Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black:
This short summary of the Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P567-01M, 39.4" (1 m), HDMI + USB, DisplayPort, Male, Male, Straight

Long summary description Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black:
This is an auto-generated long summary of Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black based on the first three specs of the first five spec groups.

Tripp Lite P567-01M. Cable length: 39.4" (1 m), Connector 1: HDMI + USB, Connector 2: DisplayPort. Sustainability certificates: CE, REACH, RoHS. Cable diameter: 0.236" (6 mm). Quantity per pack: 1 pc(s), Package width: 6.5" (165.1 mm), Package depth: 5.32" (135.1 mm). Master (outer) case width: 9.45" (240 mm), Master (outer) case length: 6.89" (175 mm), Master (outer) case height: 5.71" (145 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Power source
USB
Cable length *
39.4" (1 m)
Connector 1 *
HDMI + USB
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
HDCP
Yes
HDCP version
1.4
DisplayPort version
1.2
High Dynamic Range (HDR) supported
No
Maximum resolution
4096 x 2160 pixels
Supported video modes
1080p, 2160p
Product color
Black
Magnetically shielded
Yes
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
30
Color depth
36 bit
Supported audio channels
7.1
Plug and Play
Yes
Converter type
Active video converter
Country of origin
Vietnam
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Features
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS
Weight & dimensions
Cable diameter
0.236" (6 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
6.5" (165.1 mm)
Package depth
5.32" (135.1 mm)
Package height
0.909" (23.1 mm)
Package weight
2.47 oz (70 g)
Manual
Yes
Technical details
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
9.45" (240 mm)
Master (outer) case length
6.89" (175 mm)
Master (outer) case height
5.71" (145 mm)
Master (outer) case weight
32.1 oz (910 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332261141
Brand Image Article code product Stock Price from
Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black
(show image)
U444-010-DP-BD U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP-BD video cable adapter 35.8" (0.91 m) USB Type-C DisplayPort Black Tripp Lite U444-003-DP-BD video cable adapter 35.8" (0.91 m) USB Type-C DisplayPort Black
(show image)
U444-003-DP-BD U444-003-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HBE video cable adapter 72" (1.83 m) USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-006-HBE video cable adapter 72" (1.83 m) USB Type-C HDMI Type A (Standard) Black
(show image)
U444-006-HBE U444-006-HBE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HBE video cable adapter 35.8" (0.91 m) USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-003-HBE video cable adapter 35.8" (0.91 m) USB Type-C HDMI Type A (Standard) Black
(show image)
U444-003-HBE U444-003-HBE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black
(show image)
U444-006-DP-BD U444-006-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-020-4K6AE video cable adapter 239.8" (6.09 m) DisplayPort HDMI Black Tripp Lite P582-020-4K6AE video cable adapter 239.8" (6.09 m) DisplayPort HDMI Black
(show image)
P582-020-4K6AE P582-020-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 20 ft. (6.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-015-4K6AE video cable adapter 179.9" (4.57 m) DisplayPort HDMI Black Tripp Lite P582-015-4K6AE video cable adapter 179.9" (4.57 m) DisplayPort HDMI Black
(show image)
P582-015-4K6AE P582-015-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)