location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AF581A power cable Black 141.7" (3.6 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF581A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF581A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382509680 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:44:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE AF581A power cable Black 141.7" (3.6 m) :
The short editorial description of HPE AF581A power cable Black 141.7" (3.6 m)

HP 3.6m 16A C19 Power Cord
More>>>
Short summary description HPE AF581A power cable Black 141.7" (3.6 m):
This short summary of the HPE AF581A power cable Black 141.7" (3.6 m) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AF581A, 141.7" (3.6 m), 250 V, 16 A

Long summary description HPE AF581A power cable Black 141.7" (3.6 m):
This is an auto-generated long summary of HPE AF581A power cable Black 141.7" (3.6 m) based on the first three specs of the first five spec groups.

HPE AF581A. Cable length: 141.7" (3.6 m). Input voltage: 250 V, Input current: 16 A

Brand Image Article code product Stock Price from
Microconnect

Microconnect PE011430 power cable Black 98.4" (2.5 m) CEE7/7 C19 coupler
(show image)
PE011430 PE011430 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE011450 power cable Black 196.9" (5 m) Power plug type F C19 coupler
(show image)
PE011450 PE011450 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)