- - Google is a huge help around the house
- - Stream your favourite music, radio and more
- - Ask Google to turn on lights, TVs and more
75 mm woofer, 19 mm tweeter, Wi-Fi, Bluetooth 5.0, Quad Core A53 1.8 GHz
Google Nest Audio, Google Assistant, Oval, Sand, Plastic, Chromecast, Chromecast Audio, Android, iOS
Google Nest Audio. Virtual assistant: Google Assistant, Shape: Oval, Product color: Sand. Tweeter diameter: 0.748" (1.9 cm), Woofer diameter: 2.95" (7.5 cm), Volume control: Touch. Connectivity technology: Wireless, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Power source type: AC, Power consumption (typical): 30 W, Operating voltage: 24 V. Width: 4.88" (124 mm), Depth: 3.07" (78 mm), Height: 6.89" (175 mm)