location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO AC Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0721440 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5411313400763
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:32:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name DYMO AC Adapter power adapter/inverter Black :
The short editorial description of DYMO AC Adapter power adapter/inverter Black

AC Adapter
More>>>
Short summary description DYMO AC Adapter power adapter/inverter Black:
This short summary of the DYMO AC Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO AC Adapter, 240 V, China, LabelManager 210D, Black, 4.17" (106 mm), 3.62" (92 mm)

Long summary description DYMO AC Adapter power adapter/inverter Black:
This is an auto-generated long summary of DYMO AC Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

DYMO AC Adapter. Input voltage: 240 V, Country of origin: China, Compatibility: LabelManager 210D. Product color: Black. Width: 4.17" (106 mm), Depth: 3.62" (92 mm), Height: 2.17" (55 mm). Package width: 2.56" (65 mm), Package depth: 4.25" (108 mm), Package height: 3.27" (83 mm)

Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)