location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DVD-ROM 16x, Black optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-ROM 16x, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-D163B/BEBE show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:13:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung DVD-ROM 16x, Black optical disc drive Internal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Serial ATA
  • - Internal Mounting: Vertical/Horizontal
  • - Black
More>>>
Short summary description Samsung DVD-ROM 16x, Black optical disc drive Internal:
This short summary of the Samsung DVD-ROM 16x, Black optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DVD-ROM 16x, Black, Black, Vertical/Horizontal, Serial ATA, 0.5 MB, 48x, 48x

Long summary description Samsung DVD-ROM 16x, Black optical disc drive Internal:
This is an auto-generated long summary of Samsung DVD-ROM 16x, Black optical disc drive Internal based on the first three specs of the first five spec groups.

Samsung DVD-ROM 16x, Black. Product color: Black, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 0.5 MB. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. Dimensions (WxDxH): 5.83 x 6.69 x 1.65" (148.2 x 170 x 42 mm), Number of optical discs: 1 discs. DVD read speed: 16x

Design
Internal *
Yes
Product color
Black
Mounting
Vertical/Horizontal
Performance
Interface *
Serial ATA
Drive device, buffer size
0.5 MB
Reading speed
DVD read speed
16x
Reading speed
CD read speed *
48x
CD-R read speed
48x
CD-RW read speed
48x
DVD-R read speed
16x
Packaging content
Bundled software
No
Other features
Dimensions (WxDxH)
5.83 x 6.69 x 1.65" (148.2 x 170 x 42 mm)
Number of optical discs
1 discs
Country Distributor
United Kingdom 1 distributor(s)