location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM1010 network card 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM1010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM1010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065001938
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:12:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Eminent EM1010 network card 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - USB
  • - 100 Mbit/s
Long product name Eminent EM1010 network card 100 Mbit/s :
The short editorial description of Eminent EM1010 network card 100 Mbit/s

EM1010 10/100Mbps USB Networking Adapter
More>>>
Eminent EM1010 network card 100 Mbit/s:
The official marketing text of Eminent EM1010 network card 100 Mbit/s as supplied by the manufacturer

Allow your desktop computer or notebook access to the Internet with the Eminent 10/100Mbps USB Networking Adapter. This network adapter can be used for both 10 and 100 Mbps networks. Enjoy easy installation and get network access right away! The Eminent 10/100Mbps USB Networking Adapter comes with a RJ45 connector.

Short summary description Eminent EM1010 network card 100 Mbit/s:
This short summary of the Eminent EM1010 network card 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM1010, Wired, USB, 100 Mbit/s

Long summary description Eminent EM1010 network card 100 Mbit/s:
This is an auto-generated long summary of Eminent EM1010 network card 100 Mbit/s based on the first three specs of the first five spec groups.

Eminent EM1010. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Network
Maximum data transfer rate *
100 Mbit/s
Design
Plug and Play
Yes
System requirements
Compatible operating systems
Windows 95/98/ME/2000/XP
Weight & dimensions
Width
6.1" (155 mm)
Depth
4.92" (125 mm)
Height
1.57" (40 mm)
Weight
3.53 oz (100 g)
Logistics data
Harmonized System (HS) code
85176990
Other features
Ports quantity
1
Brand Image Article code product Stock Price from
Eminent EM4586 network card WLAN 300 Mbit/s Eminent EM4586 network card WLAN 300 Mbit/s
(show image)
EM4586 EM4586 0.00
(excl. VAT)
0 (incl. VAT)