Eminent logo

Eminent 10/100/1000Mbps PCI network adapter Internal 1000 Mbit/s

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64708
Info modified on:
06 Nov 2020, 09:36:17
End of life date:
31 Aug 2017
Guarantee:
5 Years
Long product name Eminent 10/100/1000Mbps PCI network adapter Internal 1000 Mbit/s:

EM4028 10/100/1000Mbps PCI network adapter

Eminent 10/100/1000Mbps PCI network adapter Internal 1000 Mbit/s:

Due to the constantly increasing demand for bandwidth thanks to audio and video applications, internet websites full off interactive content and internal applications, the demand for high-speed networking solution rises as well. Eminent offers an attractive way to prepare your computer for the future in networking: Gigabit Ethernet. With data transfer speeds up to 1000Mbps a Gigabit network offers enough 'room' for even the largest applications. The EM4028 offers a reliable and stable solution. You computer is future-ready in no-time!

Short summary description Eminent 10/100/1000Mbps PCI network adapter Internal 1000 Mbit/s:

Eminent 10/100/1000Mbps PCI network adapter, Internal, Wired, PCI, 1000 Mbit/s

Long summary description Eminent 10/100/1000Mbps PCI network adapter Internal 1000 Mbit/s:

Eminent 10/100/1000Mbps PCI network adapter. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.