location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent 2 Port Audio Video Splitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audio/Video Splitter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AB7822
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065003147
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 14:57:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Eminent 2 Port Audio Video Splitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video ports quantity: 2
  • - Maximum operating distance: 2559.1" (65 m)
  • - Bandwidth: 400 MHz
Guarantee: 5 year warranty.
Long product name Eminent 2 Port Audio Video Splitter :
The short editorial description of Eminent 2 Port Audio Video Splitter

AB7822 2 Port Audio Video Splitter
More>>>
Eminent 2 Port Audio Video Splitter:
The official marketing text of Eminent 2 Port Audio Video Splitter as supplied by the manufacturer

The Eminent 2 Port Audio Video Splitter allows you to amplify and multiply both your audio and video signal over multiple monitors and speaker sets. The maximum distance is 65 meters. This audio and video splitter can be cascaded and supports high resolutions and bandwidths.

Short summary description Eminent 2 Port Audio Video Splitter:
This short summary of the Eminent 2 Port Audio Video Splitter data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent 2 Port Audio Video Splitter, HD15 / 3.5mm, 2559.1" (65 m), 400 MHz, 5.91 x 6.3 x 3.15" (150 x 160 x 80 mm)

Long summary description Eminent 2 Port Audio Video Splitter:
This is an auto-generated long summary of Eminent 2 Port Audio Video Splitter based on the first three specs of the first five spec groups.

Eminent 2 Port Audio Video Splitter. Connector(s): HD15 / 3.5mm. Maximum operating distance: 2559.1" (65 m), Bandwidth: 400 MHz. Dimensions (WxDxH): 5.91 x 6.3 x 3.15" (150 x 160 x 80 mm)

Ports & interfaces
Video ports quantity *
2
Connector(s)
HD15 / 3.5mm
Features
Maximum operating distance
2559.1" (65 m)
Bandwidth
400 MHz
Features
Easy to install
Yes
Weight & dimensions
Dimensions (WxDxH)
5.91 x 6.3 x 3.15" (150 x 160 x 80 mm)
Packaging content
Manual
No