location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent Optical mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM3152
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065213614
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Eminent Optical mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI
  • - USB Type-A + PS/2
  • - Buttons quantity: 2
Guarantee: 2 year warranty.
Long product name Eminent Optical mouse USB Type-A + PS/2 800 DPI :
The short editorial description of Eminent Optical mouse USB Type-A + PS/2 800 DPI

EM3152 Optical Mouse
More>>>
Eminent Optical mouse USB Type-A + PS/2 800 DPI:
The official marketing text of Eminent Optical mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer

Enjoy optimal computer convenience with the Eminent Optical Mouse. With the optical 800 dpi sensor you will have everything you need to keep on working. The Eminent mouse is equipped with a scroll wheel and works on almost every surface.

Short summary description Eminent Optical mouse USB Type-A + PS/2 800 DPI:
This short summary of the Eminent Optical mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent Optical Mouse, Optical, USB Type-A + PS/2, 800 DPI

Long summary description Eminent Optical mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Eminent Optical mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Eminent Optical Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 2

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
2
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
3.53 oz (100 g)
Other features
Compatible operating systems
Windows 98SE/ME/2000/XP/Vista
Mouse dimensions (WxDxH)
4.76 x 2.44 x 1.5" (121 x 62 x 38 mm)