location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Desktop® Wave™ keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop® Wave™
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-000292
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:17:17
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
More>>>
Short summary description Logitech Desktop® Wave™ keyboard Mouse included RF Wireless:
This short summary of the Logitech Desktop® Wave™ keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Desktop® Wave™, Wireless, RF Wireless, Mouse included

Long summary description Logitech Desktop® Wave™ keyboard Mouse included RF Wireless:
This is an auto-generated long summary of Logitech Desktop® Wave™ keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

Logitech Desktop® Wave™. Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Power
Battery type
AA
Number of batteries supported
4
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Scroll
Yes
System requirements
Minimum system requirements
Cd-rom
Other features
Compatible operating systems
-Windows XP, Windows Vista. -Mac OS X 10.2.8.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 04:58:55
Uk has collected 46 expert reviews for Logitech Desktop® Wave™ keyboard Mouse included RF Wireless and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2011-08-03 04:58:48
We have already tested this keyboard as part of another set, the Logitech Cordless Desktop Wave Pro. Only the mouse has changed here: the LX8 is ambidextrous but all in all very traditional. Surprisingly, its definition is 1150 dpi (why not 1200?). By...
Good Cushioned, contoured palm rest, Silent keys, Programmable Fkeys: for instant access to favourite applications,Web pages, Laser, ambidextrous mouse 1150 dpi...
Bad We prefer the MX1100 mouse from the other Wave set, Space bar noise, The shape is not adapted to all family members, Bulky, Price...
60%
expertreviews.co.uk
Updated:
2011-08-03 04:58:49
The Cordless Desktop Wave keyboard looks stylish, with a wave-shape that rises at the edges and in the middle. Its an ergonomic design that should be comfortable for touch typists. The dips in the keyboard suit the way your hands naturally lie, and...
100%
gadgetspeak.com
Updated:
2011-08-03 04:58:49
There has been a great deal written about RSI (Repetitive Stress Injury) and the effect it can have on those tied to a computer for most of their working life. Even the average computer user is estimated to type more than two million keystrokes in a y...
76%
tomshardware.co.uk
Updated:
2011-08-03 04:58:50
Ergonomic keyboards have been around since the early days of computing, but it was Microsoft’s Natural range that popularized them. These split the keys and made them easier to reach more easily — and comfortably. Soon every hardware company a...
0%
pcadvisor.co.uk
Updated:
2011-08-03 04:58:50
The Logitech Cordless Desktop Wave is a wireless mouse and keyboard combination for your computer. It’s Windows and Mac compatible and uses USB to communicate with the PC or notebook. The mouse is a mid-size mouse shaped nicely to fit your hand and...
Bottom line How good does a keyboard and mouse have to be before you shell out £70 for it? This good. Wireless, easy to set up and slick to use, the Logitech Cordless Desktop Wave will make a stylish addition to your desktop. Compare this product with our Enerma...
80%
itreviews.com
Updated:
2011-08-03 04:58:51
cordless ergonomic keyboard and optical mouse: If they arent broken, why change your current keyboard or mouse arrangements? Well, laptop owners often feel theyd like the extra space a full-sized desktop keyboard offers, and a mouse can be a lot easier fo...
0%
goodgearguide.com.au
Updated:
2011-11-05 12:58:07
While it is hard to make a key board and mouse stand out from the crowd, Logitech does a reasonable job with their latest combo, the Wave. It wont do anything radical like make you breakfast (call us when you find a keyboard that does), but it combine...
Good Comfortable ergonomic design, lots of functionality...
Bad Large footprint The Final Word Its hard for a keyboard to do something truly impressive, but Logitechs new Wave combination is nonetheless a great option. It does cost a pretty penny, but if you want a stylish, comfortable and, most importantly, wire...
Bottom line Its hard for a keyboard to do something truly impressive, but Logitechs new Wave combination is nonetheless a great option. It does cost a pretty penny, but if you want a stylish, comfortable and, most importantly, wireless keyboard and mouse combo f...
85%
Zdnet.com.au
Updated:
2011-11-05 12:58:08
If, like us, youre a hater of split keyboards, Logitechs new Cordless Desktop Wave offers a more palatable alternative if you want a little more comfort in your day to day typing. A cleverly designed key layout gently angles your wrists towards a les...
Good Unique, comfortable key layout, Easy to get used to, Affordable compared to other ergominded keyboards...
Bad Inconveniently placed media keys...
Bottom line Logitechs Cordless Desktop Wave stands out for its comfortable ergonomic touches, an easy learning curve, and its affordable price. We have minor issues with its hot keys -- the media controls get short shrift -- but heavy typists will like what Logi...
77%
maximumpc.com
Updated:
2011-08-03 04:58:49
Logitech has been producing high end peripherals for years, but can the company’s midrange products maintain the aesthetics and functionality of its more expensive gear? We tested the Desktop Wave to find out. Right off the bat, we loaded up Team Fortr...
Good Sleek ergonomics; has a ton of programmable keys and easy to use drivers.
Bad Poor button layout on the mouse; glitchy scroll wheel.
60%
techtree.com
Updated:
2011-08-03 04:58:49
A cordless Keyboard-Mouse combo is an ideal buy for those with large monitors and those who have connected their PCs to and LCD TV. The Logitech Cordless Desktop Wave promises more comfort and enhanced functionality. Well, lets see if it does! The Bun...
Good Comfortable keyboard with ergonomic "wave" design, good set of one-touch hotkeys, Logitech SetPoint Software.
Bad Expensive, mouse could have been lighter, one of the side buttons of the mouse not convenient to use.
Bottom line Logitech SetPoint...
70%
SysOpt.com
Updated:
2011-08-03 04:58:49
February 12, 2008 By Vince Freeman Wireless Desktop combos are certainly highly visible these days, with many mouse-keyboard sets from Logitech and Microsoft fighting it out with the smaller competitors. These include standard models, ergonomic sets, or e...
75%
dreamwarecomputers.com
Updated:
2011-08-03 04:58:50
Ergonomics; a word that's tossed around quite a bit with computer accessories these days. With people starting to use computers at a much younger age and the time people spend on computers in a day increasing, the need for ergonomics becomes crucial t...
Good Excellent design, Comfortable keyboard, Tons of extra functions (Even Vista Widgets!), Padded wrist rest on keyboard, Promised battery life for keyboard and mouse are great...
Bad Mouse design (This includes the feel and the wireless dropout issues I had in certain locations), Keyboard keys should be quieter, SetPoint software took control over some of my Windows mouse settings...
Bottom line Overall, my experience with the Logitech Cordless Wave desktop set was excellent. The keyboard is truly unique and unlike anything I've ever used before. The extra function keys were all great and very useful and of course the Wave design itself is in...
0%
tomshardware.com
Updated:
2011-08-03 04:58:50
Logitechs Wave isn as big as Microsofts desktop behemoths, but its still large with additional keys for working with media and a large padded wrist rest. Two versions are available: a standalone version with a USB cable and a wireless desktop model that...
0%
hardwarelogic.com
Updated:
2011-08-03 04:58:50
Ergonomic keyboards have usually been greeted with less than enthusiastic remarks from the mainstream crowd, but Logitech is taking a stab at something not so extreme. The Cordless Desktop Wave appears to be like the Swiss Army knife of input devices...
0%
laptoplogic.com
Updated:
2011-08-03 04:58:50
Laptop Logic takes a hands-on look at Logitechs stylish new ergonomic design.
Good Comfortable typing experience, Great design, Useful hot keys, Palm wrest is extremely comfortable, Can type fast more accurately, Long battery life...
Bad Keys feel cheap, Very loud when typing...
Bottom line In summary, the Logitech Wave Keyboard is a very well-designed keyboard that offers exactly what it was designed to do: comfort. Taking elements from an ergonomic keyboard and combining it with a straight-laced keyboard, the curve design truly offers a...
80%
Overclockersonline.net
Updated:
2011-08-03 04:58:50
$67.85 @ Shopzilla We have reviewed a great many Logitech products here at Overclockers Online. What do all these products have in common? Just the usual Logitech innovation, style, and quality we have come to expect. In my experience, Logitechs input dev...
Good Exceptionally comfortable, Welldesigned, Good value...
Bad SetPoint is a bit clunky and sometimes causes problems with connecting...
Bottom line After over a month of using the Logitech Cordess Desktop Wave, I have to say that this is one of the best keyboard/mouse sets I have ever used. In terms of comfort, the Wave keyboard is innovative and effective. The mouse is also comfortable. In fact...
0%
Thetechlounge.com
Updated:
2011-08-03 04:58:51
There was a time before multimedia keyboards. The precursors were beige and grey, made of steel, and clicked. Snapped; rapport like military hardware. Before multimedia there were trailers of ergonomic keyboards (long after the clacking IBM models were...
Good Not very serious, Quiet, Comprehensive software, Lots of reprogrammable keys...
Bad Not very serious, Lots of plastic, Skillet...
Bottom line I stand by my assertion that this keyboard tries, and succeeds, to be friendly. Its like a black, hundred-some-key, wireless smiley face. The flexibility that SetPoint brings to the media and function keys is outstanding, and more than what most peopl...
0%
modders-inc.com
Updated:
2011-08-03 04:58:51
Today we are going to be taking a look at one of the latest offerings by Logitech, The Cordless Desktop Wave. The Wave brings several nice features to the table with it at a moderate price of 89.99 USD. The keyboard is designed to offer optimal co...
Good Cordless design, Comfort and Size, Long List of Features, Easy Setup and Installation, Ergonomic Design.
Bad Hard to keep the rubber pads clean, Interference with other mice in close proximity.
Bottom line Overall the Logitech Cordless Desktop Wave is well worth the $89.99 US price tag it carries. It has performed without any problems besides the interference with the gaming mouse being to close (which is kind of expected). It has a nice clean uniqu...
90%
hardwarecentral.com
Updated:
2011-08-03 04:58:51
Youve probably done the wave in a stadium, but Logitech wants to do it on your desk: The companys newest wireless keyboard and mouse combo features keys that rise and fall like the tide beneath your fingertips. Is being ergonomic but not too ergonomi...
87%
jivemagazine.com
Updated:
2011-08-03 04:58:51
The Logitech Cordless Desktop Wave Keyboard reminds me of shopping for a new mattress. You could basically sleep on any budget mattress out there. As long as it is soft enough and gives support it will serve its purpose. But then you make the mistake/r...
90%
techgage.com
Updated:
2011-08-03 04:58:51
In the little over two years that Techgage has existed, weve taken a look at over thirty Logitech products. This says two things. Logitech releases a lot of products, and overall, we review pretty much every one of them! Luckily for us though, over t...
Bottom line As I mentioned in the intro, I am not a fan of ergo keyboards... at all. I see their purpose, but I personally cannot get used to them. So, as far as pure comfort goes, that leaves me in the dark. After using Logitechs Wave for the past few days, I...
80%
Digitaltrends.com
Updated:
2011-08-03 04:58:51
Ergonomic keyboards have been around for some time, but they’ve mostly curved upward to accommodate longer middle fingers. Logitech’s new Wave keyboard does the opposite, curving downward to cradle your hands as you type. Whether it’s in...
Good Moderately comfortable Useful shortcut buttons Easy setup...
Bad Keyboard feel is a bit mushy Included Gadgets are hard to find...
Bottom line The Wave keyboard and mouse are great, but they will not blow you away with some new and unforeseen level of comfort that you never thought existed. The keyboard is comfortable, but the squishiness of the keys turned us off a bit. The shortcuts are ver...
75%
about.com/compute
Updated:
2011-08-03 04:58:53
The Logitech Cordless Desktop Wave has an innovative keyboard that uses tilted keys to match your natural hand position like most ergonomic keyboards out there. However, Logitech went a step further with the Wave and arranged the keys themselves in a u...
80%
extremetech.com
Updated:
2011-08-03 04:58:53
The Logitech Wave Keyboards design veers slightly from a generic keyboard with its stretched U shaped typing area and differently elevated keys. This is where the term "wave" comes in: Keys on the left and right of the main typing area are lower than...
0%
i4u.com
Updated:
2011-08-03 04:58:54
Logitech has long made some of the most popular wireless desktop sets around. One thing they didn’t offer much of was ergonomic keyboards, but that has changed with their latest wireless desktop called the Cordless Desktop Wave. Like all other cordl...
Good Good typing feel, Well arranged key layout, Great battery life...
Bad Extra mouse buttons easy to press inadvertently, Mouse has low sensitivity...
Bottom line If you are in need of an ergonomic keyboard that has good typing feel and come with a decent mouse, the Logitech Cordless Desktop Wave is a great option. It looks good sitting on your desk and it works well when you are using it. Great battery life mea...
85%
hardwaregeeks.com
Updated:
2011-08-03 04:58:54
Today Logitech announced the Cordless Desktop Wave, a keyboard and mouse combo designed with comfort in mind. The keyboard is loaded with hotkeys and special features. The mouse is a typical wireless laser mouse with scroll wheel. Unlike other natural...
100%
pcmag.com
Updated:
2011-08-03 04:58:54
If your keyboard and mouse are in need of a makeover—or that is, need to be replaced—one option is to purchase a package that includes both peripherals. Logitech and Microsoft both have plenty of these packages, called "desktops," ranging from...
Good Wireless. Programmable keys. Vista ready.
Bad Area above arrow keys take some getting used to.
Bottom line We would pick up the Logitech Cordless Desktop Wave over a regular keyboard any day of the week, but we just wish it felt more ergonomic. If youre not looking for a completely ergonomic keyboard, then the Wave isnt such a bad choice...
70%
Country Distributor
United Kingdom 1 distributor(s)