Trust logo

Trust CR-3400 card reader

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39458
Info modified on:
08 Feb 2024, 14:08:19
Long product name Trust CR-3400 card reader:

3.5" Media Connect Bay CR-3400

Trust CR-3400 card reader:

- 3.5" PC front mounted cardreader with extra connections for most commonly used peripherals;
- Fits in a 3.5" drive bay for fast and easy front access;
- Connections for e-Sata, Sata, FireWire, USB 2.0, microphone in and headphone out;
- Memory card reader supporting 61 different memory card standards;
- Adhesive colour covers included to match PC front colour;
- Supports both SATA 1 and 2.

Short summary description Trust CR-3400 card reader:

Trust CR-3400, Windows Vista, XP, XP, 7.09 x 2.28 x 6.57" (180 x 58 x 167 mm), Sata connection. e-Sata connection. USB port (USB 2.0 recommended). Firewire port. Sound card....

Long summary description Trust CR-3400 card reader:

Trust CR-3400. Compatible products: Windows Vista, XP, XP. Package dimensions (WxDxH): 7.09 x 2.28 x 6.57" (180 x 58 x 167 mm), Minimum system requirements: Sata connection. e-Sata connection. USB port (USB 2.0 recommended). Firewire port. Sound card....

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.