location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-PU1007W data projector Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-PU1007W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA34940
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946697215
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-PU1007W data projector Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Large venue projector White
  • - 3LCD 7000 ANSI lumens
  • - Laser 20000 h
  • - WUXGA (1920x1200) 16:10 2000:1
  • - Number of colors: 1.07 billion colors
  • - Ethernet LAN
  • - AC 431 W
Long product name Epson EB-PU1007W data projector Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White :
The short editorial description of Epson EB-PU1007W data projector Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White

3LCD, 0.76" with C2 Fine, WUXGA, 1920 x 1200, 16:10, 7000 Lumen
More>>>
Epson EB-PU1007W data projector Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White:
The official marketing text of Epson EB-PU1007W data projector Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White as supplied by the manufacturer

The EB-PU1007W is a compact and versatile high brightness projector with optional interchangeable lenses and advanced installation features.

This highly versatile 7,000 lumens installation projector is sold as 'body only' and pairs seamlessly with Epson’s existing lens family to deliver bright, true-to-life images in a wide variety of environments: from visitor attractions to lecture theatres, museums to meeting rooms. The high lumens EB-PU1007W offers WUXGA resolution with 4K enhancement, HDR and advanced installation features.

Superior image quality

The 7,000 lumens EB-PU1007W projects clear whites, vivid details, deep blacks, defined shadows and high contrast imagery.

Compact and lightweight

The compact size makes this projector more transportable and saves storage space, providing size and cost advantages to projector fleets. The unobtrusive design allows it to blend seamlessly into most environments. Also available in black.

Interchangeable lens support

The EB-PU1007W accommodates different lenses to suit a wide range of projection environments, including a zero-offset ultra-short-throw lens. Epson supplies the projector as ‘body only’, without a lens, which puts the power to build the right projection solution, for the right application, in the hands of the user.

Designed for installation agility

Produce large-scale, extremely bright displays, even as part of multi-projector installations where edge blending, stacking and lens flexibility is key. Epson Projector Professional Tool makes advanced installation techniques easy, such as projection mapping, while the optional external camera module (ELPEC01) uses built-in processing for PC-free geometry correction for stacking. The EB-PU1007W also features NFC for multi-projector set up, making diagnostics and installations easier using the Epson Projector Config Tool.

Short summary description Epson EB-PU1007W data projector Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White:
This short summary of the Epson EB-PU1007W data projector Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-PU1007W, 7000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2000:1, 16:10, 1.07 billion colors

Long summary description Epson EB-PU1007W data projector Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White:
This is an auto-generated long summary of Epson EB-PU1007W data projector Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White based on the first three specs of the first five spec groups.

Epson EB-PU1007W. Projector brightness: 7000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focal length range: varies by lens, Zoom type: Auto, Throw ratio: 0.35 - 10.11:1. Video processing: 10 bit, Video color modes: Cinema, Dynamic, Natural, Presentation, DICOM simulation mode, Multi-projection, BT.709. Serial interface type: RS-232C

Projector
Projector brightness *
7000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Number of colors
1.07 billion colors
Projector brightness (economic mode)
4900 ANSI lumens
Projector brightness (portrait mode)
7000 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-45 - 45°
Matrix size
0.76"
Heat dissipation
1465.4 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focal length range
varies by lens
Zoom type
Auto
Throw ratio
0.35 - 10.11:1
Interchangeable lens
Yes
Video
Analog signal format system *
Not supported
Full HD *
Yes
3D *
No
Video processing
10 bit
Video color modes
Cinema, Dynamic, Natural, Presentation, DICOM simulation mode, Multi-projection, BT.709
Ports & interfaces
HDBaseT port
Yes
USB 2.0 ports quantity *
2
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
Yes
Noise level *
33 dB
Country of origin
Philippines
Features
Password protection
Yes
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product color *
White
Placement
Ceiling, Desktop, Flying frame
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
431 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
366 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: Crestron Integrated Partner, Extron IP Link, Extron XTP, AMX Device Discovery
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
21.5" (545 mm)
Depth
17.2" (436 mm)
Height
7.44" (189 mm)
Weight *
35.9 lbs (16.3 kg)
Package width
22.4" (570 mm)
Package depth
29.9" (760 mm)
Package height
10.6" (270 mm)
Package weight
47.4 lbs (21.5 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Warranty card
Yes
WLAN adapter included
Yes
Bundled software
Inhalt DIY-App, EasyMP Multi PC Projection, Epson Projektor Content Manager, Epson Projektor Management, Epson Projektor Professional Tool
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
14 pc(s)
Quantity per pallet (UK)
14 pc(s)
Harmonized System (HS) code
85286200
Other features
Supported network protocols
HTTPS, IPv6, SNMP, ESC/VP.net, PJLink
Country Distributor
España 3 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)