Toshiba logo

Toshiba 19V, 9.5A, 180W, 3-pin power adapter/inverter Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134279
Info modified on:
21 Jun 2023, 09:26:35
Guarantee:
1 year
Long product name Toshiba 19V, 9.5A, 180W, 3-pin power adapter/inverter Black:

AC Adaptor - 19V DC, 9.5A, 180W, black

Short summary description Toshiba 19V, 9.5A, 180W, 3-pin power adapter/inverter Black:

Toshiba 19V, 9.5A, 180W, 3-pin, 50/60 Hz, 180 W, 19 V, 9.5 A, Qosmio X300, Black

Long summary description Toshiba 19V, 9.5A, 180W, 3-pin power adapter/inverter Black:

Toshiba 19V, 9.5A, 180W, 3-pin. Input frequency: 50/60 Hz, Output power: 180 W, Output voltage: 19 V. Product color: Black. Vendor: Delta

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.