Bullet Points Lenovo IdeaPad S540 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Intel Core i7-10510U (4C/8T, 1.8/4.9GHz, 8MB)
- - 4GB DDR4-2666 + 4GB SO-DIMM DDR4-2666
- - 1TB SSD M.2 2280 PCIe NVMe
- - NVIDIA GeForce MX250 2GB GDDR5
- - Windows 10 Home 64
Guarantee:
2-year, Depot
Long product name Lenovo IdeaPad S540 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gray
:
The short editorial description of Lenovo IdeaPad S540 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gray
Intel Core i7-10510U (4C/8T, 1.8/4.9GHz, 8MB), 4GB DDR4-2666 + 4GB SO-DIMM DDR4-2666, 1TB SSD M.2 2280 PCIe NVMe, 14" FHD (1920x1080) WVA 300nits Glossy 72% NTSC, NVIDIA GeForce MX250 2GB GDDR5, 11ac 1x1 + BT4.2, 720p, Windows 10 Home 64
More>>>
Lenovo IdeaPad S540 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gray:
The official marketing text of Lenovo IdeaPad S540 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gray as supplied by the manufacturer
Style and ability in one
Powered by 10th Gen Intel® Core™ processors and optional NVIDIA® GeForce® graphics, the 14" IdeaPad S540 offers you heavy-duty performance in addition to its premium look and feel. Enjoy the style of its narrow-bezel display, luxurious color palette, and diamond-cut aluminum chassis. Trust its processor and graphics to handle whatever you need them to do, while its excellent battery life gives you all the time you need to do it.
Short summary description Lenovo IdeaPad S540 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gray:
This short summary of the Lenovo IdeaPad S540 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo IdeaPad S540, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 8 GB, 1 TB
Long summary description Lenovo IdeaPad S540 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gray:
This is an auto-generated long summary of Lenovo IdeaPad S540 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gray based on the first three specs of the first five spec groups.
Lenovo IdeaPad S540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gray