location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATA12RA1 SATA cable 11.8" (0.3 m) Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12in SATA to Right Angle SATA Serial ATA Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATA12RA1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030822756 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name StarTech.com SATA12RA1 SATA cable 11.8" (0.3 m) Red :
The short editorial description of StarTech.com SATA12RA1 SATA cable 11.8" (0.3 m) Red

StarTech.com 12in SATA to Right Angle SATA Serial ATA Cable
More>>>
StarTech.com SATA12RA1 SATA cable 11.8" (0.3 m) Red:
The official marketing text of StarTech.com SATA12RA1 SATA cable 11.8" (0.3 m) Red as supplied by the manufacturer

Make a right-angled connection to your SATA drive, for installation in tight spaces

The SATA12RA1 Right Angle (90-degree) SATA Cable features a standard (straight) SATA receptacle as well as a right-angled SATA receptacle, providing a simple 12-inch connection to a Serial ATA drive, with full SATA 3.0 bandwidth support of up to 6Gbps when used with SATA 3.0 compliant drives.

The right-angled SATA connection enables you to plug in your Serial ATA hard drive in hard to reach areas or tight spaces, while the low profile and flexible design of the cable improves airflow and reduces clutter in your computer case, helping to keep the case clean and cool.

Constructed of only top quality materials and designed for optimum performance and reliability this 12" SATA cable is backed by our lifetime warranty.

As an alternative, StarTech.com also offers an SATA12LA1" text="12in Left Angle SATA cable (SATA12LA1), which provides the same simple installation as this left angled SATA cable, but allows the cable to connected to the SATA drive from the opposite direction.

The StarTech.com Advantage

- Right-angled SATA connector easily fits into hard to reach areas and tight spaces, providing flexibility to position your SATA drive as needed within your system case
- Features a thin cable design, which helps reduce clutter and increase airflow within the computer/server case, for optimum system performance
- Backed by StarTech.com lifetime warranty, ensuring a dependable connection

Short summary description StarTech.com SATA12RA1 SATA cable 11.8" (0.3 m) Red:
This short summary of the StarTech.com SATA12RA1 SATA cable 11.8" (0.3 m) Red data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATA12RA1, 11.8" (0.3 m), Red, 0.342 oz (9.7 g), 4.92" (125 mm), 8.86" (225 mm), 0.276" (7 mm)

Long summary description StarTech.com SATA12RA1 SATA cable 11.8" (0.3 m) Red:
This is an auto-generated long summary of StarTech.com SATA12RA1 SATA cable 11.8" (0.3 m) Red based on the first three specs of the first five spec groups.

StarTech.com SATA12RA1. Cable length: 11.8" (0.3 m), Product color: Red, Weight: 0.342 oz (9.7 g). Package width: 4.92" (125 mm), Package depth: 8.86" (225 mm), Package height: 0.276" (7 mm)

Features
Cable length *
11.8" (0.3 m)
Product color *
Red
Weight
0.342 oz (9.7 g)
Packaging data
Package width
4.92" (125 mm)
Packaging data
Package depth
8.86" (225 mm)
Package height
0.276" (7 mm)
Package weight
0.52 oz (14.7 g)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
StarTech.com SATARA12 SATA cable 12" (0.305 m) SATA 7-pin Black, Red StarTech.com SATARA12 SATA cable 12" (0.305 m) SATA 7-pin Black, Red
(show image)
SATARA12 12in Right Angle SATA Cable - Serial ATA F/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA12LA1 SATA cable 12" (0.305 m) Red StarTech.com SATA12LA1 SATA cable 12" (0.305 m) Red
(show image)
SATA12LA1 12in SATA to Left Angle SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 36 inch Right Angle Serial ATA Cable (both ends) SATA cable 35.4" (0.9 m) Red StarTech.com 36 inch Right Angle Serial ATA Cable (both ends) SATA cable 35.4" (0.9 m) Red
(show image)
SATARA36 36in Right Angle SATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 24 inch RIght Angle Serial ATA Cable (both ends) SATA cable 23.6" (0.6 m) Red StarTech.com 24 inch RIght Angle Serial ATA Cable (both ends) SATA cable 23.6" (0.6 m) Red
(show image)
SATARA24 24in Right Angle SATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATARA18 SATA cable StarTech.com SATARA18 SATA cable
(show image)
SATARA18 18in Right Angle SATA Cable - F/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 24 inch Left Angle SATA cable 23.6" (0.6 m) Red StarTech.com 24 inch Left Angle SATA cable 23.6" (0.6 m) Red
(show image)
SATA24LA1 24in SATA to Left Angle SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA18LA1 SATA cable StarTech.com SATA18LA1 SATA cable
(show image)
SATA18LA1 18in SATA to Left Angle SATA Serial ATA Cable - F/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red StarTech.com SATA24RA1 SATA cable 24" (0.609 m) SATA 7-pin Red
(show image)
SATA24RA1 24in SATA to Right Angle SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)