location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PV1800GFCI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV1800GFCI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332155795 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Dec 2023 22:38:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Auto
  • - Output power: 1800 W Input voltage: 12 V Input frequency: 50/60 Hz Output voltage: 120 V
  • - Purpose: Universal
  • - Power protection features: Overload
  • - Black
Guarantee: 1 Year
Long product name Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black :
The short editorial description of Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black

1800W, 120V, 60 Hz, Black
More>>>
Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black:
The official marketing text of Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black as supplied by the manufacturer

Utilize your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 1800 watts of 120V AC power to 2 GFCI protected AC outlets from any 12V battery or automotive DC source. Includes a set of nut-and-bolt style DC terminals for simple installation. Compact, lightweight metal case design is among the smallest, most rugged inverters available at this power level.

- Allows users to run AC appliances from a properly sized 12V battery or automotive DC system
- Converts 12V DC battery power to 120V AC power
- 1800 watts continuous output power; 3600 watts peak output power (instantaneous)
- 2 GFCI protected outlets (Ground Fault Circuit Interrupter)
- Compact, lightweight design with grooved surface for efficient cooling, all-metal housing
- Diagnostic LEDs indicates low battery voltage level and load level
- Low battery alarm with auto-shutoff prevents deep battery discharge
- High-efficiency operation conserves batteries to prolong run time
- Cooling fan regulates internal temperature and prolongs unit service life

Ideal for complete desktop computer systems, laptops, portable electronics, refrigerators, coffeepots, microwave ovens, battery chargers for cell phones, pagers, gaming systems, power tools, TV/DVD/stereo systems, camcorders, lighting and other power AC applications under 1800 watts.

Package Includes
- PV1800HF Inverter
- Warranty information
- Instruction manual

Short summary description Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black:
This short summary of the Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PV1800GFCI, Universal, Auto, 12 V, 50/60 Hz, 1800 W, 120 V

Long summary description Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black:
This is an auto-generated long summary of Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black based on the first three specs of the first five spec groups.

Tripp Lite PV1800GFCI. Purpose: Universal, Power supply type: Auto, Input voltage: 12 V. Connector(s): 2 x GFCI. Product color: Black. Width: 6" (152.4 mm), Depth: 15" (381 mm), Height: 4" (101.6 mm). Package width: 15.7" (398.8 mm), Package depth: 17.6" (447 mm), Package height: 11.6" (294.6 mm)

Features
Purpose *
Universal
Power supply type *
Auto
Input voltage *
12 V
Input frequency *
50/60 Hz
Output power *
1800 W
Output voltage *
120 V
Output frequency
60 Hz
Power protection features
Overload
Country of origin
China
Performance
Connector(s)
2 x GFCI
Design
Product color *
Black
LED indicators
Yes
Weight & dimensions
Width
6" (152.4 mm)
Depth
15" (381 mm)
Weight & dimensions
Height
4" (101.6 mm)
Weight
8.51 lbs (3.86 kg)
Packaging data
Package width
15.7" (398.8 mm)
Package depth
17.6" (447 mm)
Package height
11.6" (294.6 mm)
Package weight
9.46 lbs (4.29 kg)
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
15.7" (398.8 mm)
Master (outer) case length
17.6" (447 mm)
Master (outer) case height
11.6" (294.6 mm)
Master (outer) case weight
40.6 lbs (18.4 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332155792
Brand Image Article code product Stock Price from
Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Gray Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Gray
(show image)
APSX1012SW APSX1012SW 1000W APS X Series 12VDC 230V Inverter/Charger with Pure Sine-Wave Output, Hardwired 0.00
(excl. VAT)
0 (incl. VAT)