location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7.4kW Single-Phase Switched PDU, 230V Outlets (20 C13, 4 C19), IEC309 32A Blue, 3.05 m Cord, 0U Vertical
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMV32HVNET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332153968 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black

7.4kW Single-Phase Switched PDU, 230V Outlets (20 C13, 4 C19), IEC309 32A Blue, 3.05 m Cord, 0U Vertical
More>>>
Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black as supplied by the manufacturer

Tripp Lite Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, secure web, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is displayed locally via visual meter and remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip.
● 230V Switched PDU with built-in web/network interface in 0U 70 inch / 178 cm vertical rackmount form factor; 32A maximum capacity
● Attached 3m line cord with IEC309 32A (2P+E) plug-in connection
● 24 switched outlets (20 C13; 4 C19)
● Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis
● Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets
● Network interface provides PDU control and data regarding input voltage, frequency and loading information
● Digital display reports load level information in amps in 3 segments (bank 1, bank 2 and total)
● Supports user-specified alarm notification thresholds
● In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
● DHCP/Manual configuration support
● 10/100 Mbps auto-sensing
● Real-time clock backup maintains the time of day and date even if the PDU is unpowered
● Tiered access privileges allow an administrator and a guest to login via web browser
● Alert notifications via email or SNMP traps offer immediate event notification
● Firmware upgrade ability supports future product enhancements
● Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
● Fully compatible with FREE PowerAlert Network Management System / NMS Software
● Included cord retention brackets
● Toolless mounting supported in button-mount compatible racks
● Included PDUMVROTATEBRKT enables space saving toolless installation in button-mount compatible racks with PDU outlets facing the rear

● Switched 32A 230V PDU; 0U Vertical Rackmount
● Reports voltage, frequency & loading information via ethernet interface
● Visual current meter; Toolless button mount installation
● Attached 3m input cord with IEC309 32A (2P+E) input
● 24 switched outlets (20 C13; 4 C19); cord retention brackets
● Temperature, humidity and contact-closure monitoring options

Package Includes

● Rackmount PDU
● Rackmount brackets
● PDUMVROTATEBRKT mounting accessory

Short summary description Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMV32HVNET, Switched, 0U, Vertical, Black, 24 AC outlet(s), C13 coupler, C19 coupler

Long summary description Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMV32HVNET. PDU types: Switched, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Cable length: 118.1" (3 m), Certification: CE, IEC/EN60950. Nominal input voltage: 230 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 2.2 x 4.76 x 70" (56 x 121 x 1778 mm), Weight: 11.5 lbs (5.2 kg)

Design
PDU types *
Switched
Rack capacity *
0U
Mounting
Vertical
Product color
Black
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
IEC309
AC outlet types *
C13 coupler, C19 coupler
Features
LED indicators
Yes
Cable length
118.1" (3 m)
Features
Certification
CE, IEC/EN60950
Power
Nominal input voltage *
230 V
AC input frequency
50 - 60 Hz
Maximum current *
32 A
Nominal output voltage
230 V
Weight & dimensions
Dimensions (WxDxH)
2.2 x 4.76 x 70" (56 x 121 x 1778 mm)
Weight
11.5 lbs (5.2 kg)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite PDU3XVSRHWB power distribution unit (PDU) 30 AC outlet(s) 0U Black Tripp Lite PDU3XVSRHWB power distribution unit (PDU) 30 AC outlet(s) 0U Black
(show image)
PDU3XVSRHWB 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNV32HV2 power distribution unit (PDU) 42 AC outlet(s) 0U Black Tripp Lite PDUMNV32HV2 power distribution unit (PDU) 42 AC outlet(s) 0U Black
(show image)
PDUMNV32HV2 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20NET2 power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH20NET2 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH20NET2 1.9kW Single-Phase Switched PDU, 120V Outlets (8 5-15/20R), L5-20P/5-20P Adapter, 12ft Cord, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15NET2 power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH15NET2 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH15NET2 1.4kW Single-Phase Switched PDU, 120V Outlets (8 5-15R), 5-15P, 100-127V Input, 12ft Cord, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMVR30NET power distribution unit (PDU) 24 AC outlet(s) 0U Black Tripp Lite PDUMVR30NET power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
PDUMVR30NET 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMVR20NET power distribution unit (PDU) 24 AC outlet(s) 0U Black Tripp Lite PDUMVR20NET power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
PDUMVR20NET 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMVR30HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black, Gray Tripp Lite PDUMVR30HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black, Gray
(show image)
PDUMVR30HVNET TAA-Compliant 5/5.8kW Single-Phase Switched PDU, 208/240V Outlets (20-C13 & 4-C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNV20HV2 power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMNV20HV2 power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMNV20HV2 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (18-C13 & 2-C19), C20/L6-20P, 0U Vertical, 35.5 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black
(show image)
PDUMV20HVNET2 3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNV30HV2 power distribution unit (PDU) 42 AC outlet(s) 0U Black Tripp Lite PDUMNV30HV2 power distribution unit (PDU) 42 AC outlet(s) 0U Black
(show image)
PDUMNV30HV2 TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)