location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP-M260W data projector 2600 ANSI lumens LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-M260W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-M260W
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP-M260W data projector 2600 ANSI lumens LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable White
  • - LCD 2600 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 2000:1
  • - Screen size compatibility: 25 - 300"
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 248 W
Long product name NEC NP-M260W data projector 2600 ANSI lumens LCD WXGA (1280x800) White :
The short editorial description of NEC NP-M260W data projector 2600 ANSI lumens LCD WXGA (1280x800) White

0.59" LCD, 1600 x 1200 Max, 2000:1, 2600 Lumens, f17.5 - 29mm , 1.7x, 14.6 m Distance Max, 3 x VGA 15-pin D-sub, HDMI, S-Video, Composite, Audio 3.5mm Stereo, USB, LAN, 1 x RJ-45, RS-232, 6000h (Eco), 2.9kg
More>>>
Short summary description NEC NP-M260W data projector 2600 ANSI lumens LCD WXGA (1280x800) White:
This short summary of the NEC NP-M260W data projector 2600 ANSI lumens LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP-M260W, 2600 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 25 - 300", 27.2 - 574.8" (0.69 - 14.6 m)

Long summary description NEC NP-M260W data projector 2600 ANSI lumens LCD WXGA (1280x800) White:
This is an auto-generated long summary of NEC NP-M260W data projector 2600 ANSI lumens LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

NEC NP-M260W. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 17.5 - 29 mm, Zoom ratio: 1.7:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-10-27 04:30:51
Uk has collected 1 expert review for NEC NP-M260W data projector 2600 ANSI lumens LCD WXGA (1280x800) White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-10-27 04:30:51
At a time when most similar data projectors are rated at about 3,000 lumens of brightness or more, the NP-M260W from NEC Display Solutions of America throws a more modest 2,600 lumens. It’s also a bit bulkier than similar systems. Still, this projector...
Good Wide range of connections, Very good still and video image quality, Loud and clear audio...
Bad Relatively low rated brightness, Larger than projectors of similar weight and brightness...
Bottom line The NEC NP-M260W is a WXGA data projector that makes up for its relatively low brightness with a raft of connectivity options plus great data image and video quality...
80%
Country Distributor
United Kingdom 1 distributor(s)