location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL380 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Rack server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Rack Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470064-467 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: standard statement: 3 year Parts, 3 year Labor, 3-year on-site support
Long product name HPE ProLiant DL380 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Rack server :
The short editorial description of HPE ProLiant DL380 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Rack server

Introducing HP ProLiant DL380 G5 with Multi-Core Intel® Xeon® processors for improved server responsiveness, enhanced multi-tasking capabilities and improved performance for your most demanding applications and virtualization projects.
More>>>
Short summary description HPE ProLiant DL380 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Rack server:
This short summary of the HPE ProLiant DL380 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Rack server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL380 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Rack Server

Long summary description HPE ProLiant DL380 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Rack server:
This is an auto-generated long summary of HPE ProLiant DL380 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Rack server based on the first three specs of the first five spec groups.

HPE ProLiant DL380 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Rack Server

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:21:10
Uk has collected 4 expert reviews for HPE ProLiant DL380 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Rack server and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
alphr.com
Updated:
2014-09-13 02:21:10
Simply the best 2U rack server on the market, offering quality features, excellent design and valuable power management. When HP launched its fifth generation of ProLiant servers last year, we brought you exclusive reviews of three of the choice model...
83%
alphr.com
Updated:
2014-09-13 02:21:10
The latest G5 and its quality features build on the DL380s already excellent reputation HP has consistently claimed the DL380 is the worlds largest-selling server, so why is it so popular? For starters, potential storage capacity is high, but its a...
100%
pcmag.com
Updated:
2014-09-13 02:21:10
HP has had its ups and downs, but one thing the company has never screwed up is the ProLiant product line. These servers were the gold standard back when Compaq first engineered them, and HP has kept up that tradition in fine style. The HP ProLiant D...
Good Near-total internal component modularity. Sophisticated day-to-day management via Insight Manager and other features. Slick sliding rail system with cable management. HP on-site service and support.
Bad Slightly more expensive than value-server competitors.
Bottom line The HP ProLiant series has been the standard in servers for over a decade, and the DL380 G5 upholds that tradition. Elegant design and excellent management capabilities combine to make this the best value overall for small and midsize businesses lookin...
90%
v3.co.uk
Updated:
2014-09-13 02:21:10
This HP 2U server offers slick, clever design and is an all-round class act...
80%