location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

E-TEN Glofiish M700, EN handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
E-TEN Check ‘E-TEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glofiish M700, EN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4717276002596
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘E-TEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by E-TEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points E-TEN Glofiish M700, EN handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 320 pixels
  • - 0.064 GB
  • - 0.4 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Built-in microphone Phone function
  • - Lithium Polymer (LiPo) 1530 mAh
Long product name E-TEN Glofiish M700, EN handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g) :
The short editorial description of E-TEN Glofiish M700, EN handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g)

Glofiish M700 Pocket PC Phone NL
More>>>
Short summary description E-TEN Glofiish M700, EN handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g):
This short summary of the E-TEN Glofiish M700, EN handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g) data-sheet is auto-generated and uses the product title and the first six key specs.

E-TEN Glofiish M700, EN, 2.8", 240 x 320 pixels, TFT, Stylus, 65536 colors, 0.064 GB

Long summary description E-TEN Glofiish M700, EN handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g):
This is an auto-generated long summary of E-TEN Glofiish M700, EN handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g) based on the first three specs of the first five spec groups.

E-TEN Glofiish M700, EN. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.4 GHz. Keyboard layout: QWERTY