location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTM300?KIT
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime warranty
Long product name Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou :
The short editorial description of Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou

Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mouse
More>>>
Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou:
The official marketing text of Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou as supplied by the manufacturer

Padded notebook computer compartment for machines up to 15"
Affordable & fully featured notebook case utilizing a combination of stylish materials
Adjustable notebook section protecting your notebook from movement
Convenient rear pocket for your files or magazines
Multiple pockets for improved organization

Short summary description Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou:
This short summary of the Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou, 2.78 lbs (1.26 kg)

Long summary description Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou:
This is an auto-generated long summary of Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou based on the first three specs of the first five spec groups.

Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou. Weight: 2.78 lbs (1.26 kg)

Features
Compatibility
Sony FXA Series, GRX Series, PCG--FXA36, PCG-GR290, Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio FX120, Vaio FX140, Vaio FX240, Vaio GR150K, Vaio GR170K, VAIO GRV680, VAIO GRX670, VAIO PCG-FXA63, VAIO PCG-GRV680, Vaio PCG-GRX570, VAIO PCG-GRX600, Vaio PCG-SRX77, VAIO PCG-SRX99, Vaio PCG-TR1A, VAIO PCG-V505AX, VAIO PCG-VX88, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio XG38, Vaio XG39, Vaio XG500, Vaio XG700, Vaio XG700K, Vaio Z505LS, Vaio Z505LSK, VX Series /Compaq Armada 110, Armada 4120T, Armada E500, Armada M700, Evo N1000c, Evo N1015v Athlon XP 1400+, Evo N150, Evo N160, Evo N200, Evo N620c, Evo N800, Evo Notebook N400c, Evo Notebook N600c, EvoN410C, N800v, Presario 1200US, Presario 1210US, Presario 1214SR, Presario 1215US, Presario 12XL410, Presario 1500, Presario 1510, Presario 1700US, Presario 1720, Presario 17XL465, Presario 1800US, Presario 18XL380, Presario 18XL390, Presario 18XL580, Presario 18XL590, Presario 2100, Presario 2100T series, Presario 2100US series, Presario 2100Z series, Presario 2500 series, Presario 2701, Presario 2715, Presario 2800, Presario 2805, Presario 2810T, Presario 3000, Presario 3045us, Presario 700, Presario 80XL550, Presario 900, Presario X1000 /Dell Inspiron 1100, Inspiron 300M, Inspiron 4150, Inspiron 5100, Inspiron 600M, Inspiron 8100, Inspiron 8200, Inspiron 8500, Inspiron 8600, Latitude C400, Latitude C500, Latitude C510, Latitude C610, Latitude C640, Latitude C800, Latitude C810, Latitude C840, Latitude D400, Latitude D600, Latitude L400, Latitude X200, Latitude X300, Precision M40, Smartstep 250N /Fujitsu B Series, C Series, Celsius, E Series, LifeBook B series, LifeBook C2210, Lifebook E Series, LifeBook P5010, LifeBook S, P Series, P-1000, P-2000, PC LifeBook P2120, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 1450 Series, 200 Series, 200XL, 400E, 400L, 400SP, 450 Series, 600 Series, M305S, M350S, Solo 1200LS, Solo 1400, Solo 1450LS, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE, Solo 9500LS, Solo 9500SE, Solo 9550LS, Solo 9550SE /Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege 4000, Portege 4010, Portégé M100, Portege R100, Portégé R100, Satelite 5205, Satelite 1000-S157, Satelite 1000-S158, Satelite 1005-S157, Satelite 1100-S101, Satelite 1110-S153, Satelite 1115-S103, Satelite 1200-S121, Satelite 1200-S122, Satelite 1400, Satelite 1405-S171, Satelite 1410-S173, Satelite 1415-S174, Satelite 1730, Satelite 1735, Satelite 1755, Satelite 1800-S207, Satelite 1800-S274, Satelite 1805-S207, Satelite 1805-S274, Satelite 1905-S277, Satelite 2400, Satelite 2410-S203, Satelite 2410-S205, Satelite 2415-S205, Satelite 2430-S255, Satelite 2435-S255, Satelite 2455-S305, Satelite 2800-S202, Satelite 2800-S302, Satelite 2805-S202, Satelite 2805-S401, Satelite 2805-S402, Satelite 3000-S304, Satelite 3005-S307, Satelite 5005-S504, Satelite 5105-S501, Satelite 5105-S607, Satelite 5205-S503, Satelite 5205-S705, Satelite 6000, Satelite 6100, Satelite A10 series, Satelite A15 series, Satelite A15-S127, Satelite A20, Satelite A20-S207, Satelite A20-S208, Satelite A25-S207, Satelite A25-S208, Satelite A25-S307, Satelite A25-S308, Satelite Pro 4600, Satelite Pro 6100, Satelite Pro M10-S405, Satelite Pro M10-S405 series, Tecra 8200, Tecra 9000, Tecra 9100, Tecra M1, Tecra S1 /Winbook X2 Pentium III-M 1.16GHz, J4, J4 Pentium 4 3.06GHz, N4 Mobile Pentium 4-M 2.0GHz, Winbook N4 .
Product main color *
Black
Weight & dimensions
Width
15" (380 mm)
Depth
12.2" (310 mm)
Height
2.36" (60 mm)
Weight
2.78 lbs (1.26 kg)
Brand Image Article code product Stock Price from
Aopen

Aopen Notebook Bag CTM300 15" Black
(show image)
9.000.056.031 Notebook Bag CTM300 0.00
(excl. VAT)
0 (incl. VAT)
Targus CTM300 laptop case 15.4" Briefcase Black Targus CTM300 laptop case 15.4" Briefcase Black
(show image)
CTM300 16” Trademark Standard Computer Case 0.00
(excl. VAT)
0 (incl. VAT)