Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue
Bullet Points Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Apple M1(8‑core CPU, 7‑core GPU, 16-core Neural Engine)
- - 512GB SSD storage
- - 8GB unified memory
- - 2x Thunderbolt/USB 4
- - Magic Keyboard with Touch ID & Numeric Keypad
Long product name Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue
:
The short editorial description of Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue
CTO 24" 4.5K Retina, Apple M1(8‑core CPU, 7‑core GPU, 16-core Neural Engine), 16GB unified memory, 1TB, 2x Thunderbolt/USB 4, 802.11ax, Bluetooth 5.0, macOS, MagicMouse, Apple Magic Keyboard w/ Touch ID - Croation, EU Power Supply, Standard fit
More>>>
Short summary description Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue:
This short summary of the Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Apple iMac , 24", 4.5K Ultra HD, Apple M, 16 GB, 1 TB, macOS Big Sur
Long summary description Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue:
This is an auto-generated long summary of Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue based on the first three specs of the first five spec groups.
Apple iMac . Product type: All-in-One PC. Display diagonal: 24", HD type: 4.5K Ultra HD, Display resolution: 4480 x 2520 pixels. Processor family: Apple M. Internal memory: 16 GB. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Apple GPU. Built-in camera. Operating system installed: macOS Big Sur. Product color: Blue