location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 2 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z12Y_3881_GB_CTO
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 05:19:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 2 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Pink 143 W
  • - Apple M M1
  • - 24" 4.5K Ultra HD 4480 x 2520
  • - 16 GB
  • - 2 TB SSD
  • - Apple GPU
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - macOS Big Sur
Long product name Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 2 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink :
The short editorial description of Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 2 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink

CTO iMac, 24", Pink, Apple M1 (8-cores, 8-core GPU, 16-core Neural Engine), 16GB unified memory, 2TB SSD, Apple Magic Keyboard with Numeric with Touch ID - Russian [RS], Magic Mouse + Magic Trackpad, UK Power Supply
More>>>
Short summary description Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 2 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink:
This short summary of the Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 2 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 24", 4.5K Ultra HD, Apple M, 16 GB, 2 TB, macOS Big Sur

Long summary description Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 2 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink:
This is an auto-generated long summary of Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 16 GB 2 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 24", HD type: 4.5K Ultra HD, Display resolution: 4480 x 2520 pixels. Processor family: Apple M. Internal memory: 16 GB. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Apple GPU. Built-in camera. Operating system installed: macOS Big Sur. Product color: Pink

Country Distributor
United Kingdom 1 distributor(s)