location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z12W_1511_GB_CTO
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - -
Long product name Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue :
The short editorial description of Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue

24" 4.5K Retina, Apple M1(8‑core CPU, 8‑core GPU, 16 core Neural Engine), 8GB unified memory, 1TB SSD, 2x Thunderbolt/USB 4, 2x USB 3, 802.11ax, Bluetooth 5.0, macOS, Magic Mouse, Apple Magic Keyboard w/ Numeric (DK), EU Power Supply, Standard fit
More>>>
Short summary description Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue:
This short summary of the Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 24", 4.5K Ultra HD, Apple M, 8 GB, 1 TB, macOS Big Sur

Long summary description Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue:
This is an auto-generated long summary of Apple iMac Apple M M1 24" 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Blue based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 24", HD type: 4.5K Ultra HD, Display resolution: 4480 x 2520 pixels. Processor family: Apple M. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Apple GPU. Built-in camera. Operating system installed: macOS Big Sur. Product color: Blue

Only 11.5mm. Now that’s thin.
Only 11.5mm. Now that’s thin.

This extraordinary design is only possible thanks to M1, the first system on a chip for Mac. It makes iMac so thin and compact that it fits in more places than ever.

M1 integrates the processor, graphics, memory and more onto a single chip. That let us put an entire computer into a space so small it practically disappears.

See the big picture. And all the details.
See the big picture. And all the details.

See it all in sharp, glorious detail on the immersive 24‑inch 4.5K Retina display. The P3 wide colour gamut brings what you’re watching to life in over a billion colours. Images shine with a brilliant 500 nits of brightness. Industry-leading anti-reflective coating delivers greater comfort and readability. And True Tone technology automatically adjusts the colour temperature of your display to the ambient light of your environment, for a more natural viewing experience. So whether you’re editing photos, working on presentations or watching your favourite shows and movies, everything looks incredible on iMac.

1080p FaceTime HD camera.  Ready for your close‑up.
1080p FaceTime HD camera. Ready for your close‑up.

It’s the best camera system ever in a Mac. Double the resolution for higher-quality video calls.2 A larger sensor that captures more light. And the advanced image signal processor (ISP) of M1 greatly improves image quality. So from collaborating with co-workers to catching up with friends and family, you’ll always look your best.

Studio-quality mics.  For high-quality conversations.
Studio-quality mics. For high-quality conversations.

Whether you’re on a video call with a friend, cutting a track or recording a podcast, the microphones on iMac make sure you come through loud, crisp and clear. The studio-quality three-mic array is designed to reduce feedback, so conversations flow more naturally and you interrupt each other less. And beamforming technology helps the mics ignore background noise. Which means everyone hears you — not what’s going on around you.

Six-speaker sound system.  Audio that really fills a room.
Six-speaker sound system. Audio that really fills a room.

The sound system on iMac brings incredible, room-filling audio to any space. Two pairs of force-cancelling woofers create rich, deep bass without unwanted vibrations. And each pair is balanced with a high-performance tweeter. The result is a massive, detailed soundstage that takes your movies, music and more to the next level.

M1 and Big Sur.  With great power comes great capability.
M1 and Big Sur. With great power comes great capability.

M1 is the most powerful chip we’ve ever made. macOS Big Sur is the most advanced desktop operating system in the world. Combined, they take iMac to entirely new levels of performance, efficiency and security. iMac wakes from sleep almost instantly, apps launch in a flash, and the whole system feels fluid, smooth and speedy. With up to 85 per cent faster CPU performance and up to two times faster graphics performance than standard 21.5-inch iMac models, you can use apps like Xcode and Affinity Photo to compile code in a fraction of the time or edit photos in real time.3 And it stays cool and quiet even while tackling these intense workloads. That’s the power of hardware, software and silicon — all designed together.

There are more apps for iMac than ever before.
There are more apps for iMac than ever before.

iMac has apps for just about everything and everyone. With M1 and macOS Big Sur, you can even run many of your favourite iPhone and iPad apps directly on your iMac. And as always, it’s easy to search, discover and download on the Mac App Store.

iMac + iPhone.  Quite the pair.
iMac + iPhone. Quite the pair.

iMac gives you the best of iPhone, on a big, beautiful screen. iPhone lets you access what you need from iMac on the go. And when you use them together, they work like magic.

Keep the colour going all the way to your fingertips.
Keep the colour going all the way to your fingertips.

The new iMac features a colour-matched keyboard, mouse and trackpad. Magic Keyboard now has keys for Spotlight, Dictation, Do Not Disturb and emoji. And for the first time, Touch ID comes to iMac. So you can easily and securely unlock your computer, use Apple Pay and download apps quickly with just a finger.

Country Distributor
United Kingdom 1 distributor(s)