Fujitsu logo

Fujitsu Li-Ion 5800mA Battery

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40177
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu Li-Ion 5800mA Battery:

High-Capacity Main Lithium-ion battery 6 cell, 10.8 V 5800 mAh

Fujitsu Li-Ion 5800mA Battery:

Carry an extra, quick-change replacement battery and you won't miss a beat. This main battery gives you an extra battery life to carry around with you in your carrying case.

Short summary description Fujitsu Li-Ion 5800mA Battery:

Fujitsu Li-Ion 5800mA, Battery

Long summary description Fujitsu Li-Ion 5800mA Battery:

Fujitsu Li-Ion 5800mA. Type: Battery

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.