location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4690PL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1827B015 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 128 MB
  • - 33.1 lbs (15 kg)
Long product name Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm :
The short editorial description of Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm

i-SENSYS MF4690PL MONO Laser All-In-One
More>>>
Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm:
The official marketing text of Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm as supplied by the manufacturer

This compact, versatile laser All-in-One with Super G3 fax delivers high quality professional output. Built-in networking, auto-duplexing and SEND functionality ensure optimal workgroup productivity.

Laser printer, fax, copier, colour scanner
Built-in automatic duplexing
Built-in networking
SEND functionality: Scan direct to email, network, fax or USB memory key
PCL5e/6 support
Super G3 fax
First Copy Out in 8.5 seconds
20 ppm/cpm, 1200x600dpi


Versatile communication centre with auto-duplexing, networking and SEND functionality

Compact and complete
The i-SENSYS MF4690PL is a compact and stylish communication centre. It offers productive and professional print, fax, copy and colour scan functionality in one compact unit.

Built-in automatic duplexing
Convenient built-in automatic double-sided printing saves you time and money. Cut paper costs and produce more professional looking documents and booklets with ease.

Built-in networking
Small workgroups can share printing resources thanks to the built-in network interface card. A Remote User Interface allows each user to view machine status and monitor print jobs from their web browser.

SEND functionality
Scan colour documents direct to email, network, fax or USB memory key with SEND functionality. With Canon’s high compression PDF, advanced scanning for a workgroup is quick and easy.

PCL5e/6 support
PCL5e/6 support ensures seamless integration into existing PCL environments. Our own propriety printer technology, UFRII-LT, enables high speed processing and rendering.

Professional faxing
The Super G3 fax modem sends faxes at 3 seconds per page* to cut communication costs. The 256-page* fax memory stores incoming faxes safely if paper or toner runs out. Ultra High Quality technology ensures clear transmission of diagrams, photos and text.

Security and cost control
Control and monitor both fax and copy costs and protect sensitive information such as address book contents. The i-SENSYS MF4690PL offers advanced security functions to restrict access to authorised users by User ID or Dept ID.

Fast first output time
Benefit from a First Copy Output Time of just 8.5 seconds. Switch on and start printing or copying almost straight away. There’s virtually zero warm-up time from sleep mode with Quick First Print performance.

High speed, high quality output
Get documents the moment you need them, at a rapid 20ppm/cpm. The 1200 x 600dpi enhanced print resolution ensures high quality output, with sharp text and clear graphics.

35-sheet ADF
The standard 35-sheet Automatic Document Feeder lets you copy and scan multiple page documents with ease.

All-in-One cartridge
The All-in-One cartridge reduces maintenance requirements and ensures continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is almost as good as 'new'.

* based on ITU-T Standard Chart No. 1

Short summary description Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm:
This short summary of the Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4690PL, Laser, 600 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4690PL. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Economical printing
Yes
DVD/CD printing
No
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
201 locations
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Sound pressure level (printing)
66 dB
Mac compatibility
No
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
730 W
Power consumption (standby)
12 W
Power consumption (off)
3 W
Weight & dimensions
Weight
33.1 lbs (15 kg)
Other features
Dimensions (WxDxH)
15.4 x 17.4 x 14.6" (390 x 442 x 370 mm)
Print technology resolution
600 x 600 DPI
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 05:22:40
Uk has collected 6 expert reviews for Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
itpro.co.uk
Updated:
2015-09-01 05:22:25
This is a competent multifunction printer, particularly strong on print and fax, but not so good on copying, if that involves greyscale material. Running costs are reasonable and with only a single consumable maintenance costs should stay low. The slig...
Bottom line This is a competent multifunction printer, particularly strong on print and fax, but not so good on copying, if that involves greyscale material. Running costs are reasonable and with only a single consumable maintenance costs should stay low. The slig...
67%
Howstuffworks.com
Updated:
2015-09-01 05:22:40
Canons imageCLASS MF4690 monochrome laser multifunction device is a sleek-looking unit that offers some good copy features. But the imageCLASS MF4690 lags behind some other laser units in its $400 price range when printing. The imageCLASS MF4690 runs...
Good Good copy speed, good scan speed in grayscale, sleek-looking unit, laser-quality prints...
Bad Slow print speeds, expensive consumables, some features far below average, no color capabilities...
Bottom line Canons imageCLASS MF4690 monochrome laser multifunction device is a sleek-looking unit that offers some good copy features. But the imageCLASS MF4690 lags behind some other laser units in its $400 price range when printing. The imageCLASS MF4690 runs...
40%
pcmag.com
Updated:
2015-09-01 05:22:40
Some products miss perfection by such a small margin that you have to wonder how the designers could come so close only to fumble on the details. The Canon imageClass MF4690 ($399 list) is such a product. Its good enough to be worth considering, but...
Good Small size. Scans to USB key. Standalone copier, fax machine, and e-mail sender. Can forward faxes to e-mail address.
Bad Cant scan to a PC over network. Setup for direct e-mail is cumbersome and poorly explained.
Bottom line The Canon imageClass MF4690 offers some rarely seen and highly welcome features. But it fails to make them easy to set up...
70%
Brand Image Article code product Stock Price from
Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm
(show image)
8482B023 MF6140dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm
(show image)
0564B044 MF6550 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm
(show image)
4509B041 MF-4430 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B111 MF4550d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B091 MF4580dn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)