location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T27h-2L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62B1GAT2UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348053075 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 09:55:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 62B1GAT2UK user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 27" LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 60 Hz 6 ms 350 cd/m² 1000:1
  • - 23 W
Long product name Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LED Black :
The short editorial description of Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LED Black

27" QHD USB-C IPS, 2560 x 1440, WLED, 1 x USB Type-C1 Gen1, 1 x HDMI 1.4, 1 x DP 1.2, 1 x USB 3.1 Gen1, 1 x Audio Out, 4 x USB 3.1 Gen1,
More>>>
Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:
The official marketing text of Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LED Black as supplied by the manufacturer

Boost productivity at work with the ThinkVision T27h-2L. This USB-C Hub Monitor allows you to complete data-intensive work and edit content efficiently. The 27-inch In-Plane Switching panel displays accurate and clear details from all angles, while its QHD resolution—with 1.77 times more pixels than a Full-HD display—enhances visual clarity for business professionals. Its 3-side NearEdgeless screen makes it easy to create a multi-screen setup for seamless multitasking. Natural Low Blue Light technology accurately reproduces colours, eliminates the yellowish tint from your display, and reduces harmful blue light, ensuring your eyes experience minimal fatigue. Maximise your desk space with the USB Type-C one-cable solution that comes integrated with Smart Power for better connectivity and power efficiency. You can also use the USB Type-C port to power on or off your ThinkCentre M Series Nano PC through the monitor controls.

High-performance Display Solution
The 2560 x 1440 resolution and 27-inch display mean more pixels that offer greater details and make working on large spreadsheets and designs a breeze. Professionals can set up a multi-screen workspace, with 3-side NearEdgeless bezels on the ThinkVision T27h-2L USB-C Hub Monitor for effortless multitasking. Thanks to the 99% sRGB color gamut, you can get crisp and vibrant images with realistic colors, perfect for content creation.

Smart Connectivity
Get improved connectivity with the USB Type-C one-cable solution that covers power, data, video, and audio transfers from a single port. Connect your monitor to ThinkCentre Nano PC via USB Type-C and get a unified, AIO-like experience. Start instantly by simply using your monitor’s power button to control both devices and switch on the Nano PC. Multitask seamlessly on this USB-C Hub Monitor by connecting to different devices like a laptop or smartphone. Additionally, the Smart Power function detects overall power consumption and dynamically manages the power delivery to each device. Enjoy up to 75W of power delivery through the USB Type-C cable with Smart Power

Ergonomic and User-friendly Design
This monitor is a smart choice for all businesses. It comes with Natural Low Blue Light technology and Eyesafe Display Certification that do not compromise on your health or the color performance. This means, you work without worrying about eyestrain. The increased lift range and tilt angle, along with swivel and pivot functionality, let you adjust the screen for easy collaboration and comfortable viewing. An integrated phone holder, VESA mount, minimized square base, and flexible cable management ensure you have a clutter-free desk space.

Short summary description Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:
This short summary of the Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T27h-2L, 27", 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T27h-2L. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

High-Quality Display

Lenovo ThinkVision monitors are known for their high-quality display panels. Whether you're working on graphic design, editing photos, or watching videos, ThinkVision monitors deliver vibrant colors, sharp details, and wide viewing angles. The accurate color reproduction and precise image quality ensure an immersive visual experience, enhancing your productivity and enjoyment.

Ergonomic Design

Another user-friendly aspect of ThinkVision monitors is their ergonomic design. These monitors are carefully engineered to provide maximum comfort and convenience during prolonged usage. The ergonomic design of ThinkVision monitors promotes good posture and reduces the risk of discomfort or fatigue, making them ideal for long hours of work or entertainment.

Reliable Performance and Durability

Lenovo is renowned for its commitment to quality and reliability, and the ThinkVision series is no exception. These monitors are built to last, with robust construction and high-quality materials. They undergo rigorous testing to ensure they meet Lenovo's strict standards, providing users with a reliable and long-lasting display solution.

Lenovo Premier Support

Whether you’re running a business or just looking for a personal device to work from anywhere, when you upgrade to Lenovo Premier Support you’ll get access to:
- Comprehensive hardware and OEM software support
- Single point of contact with advanced engineers
- Technical account managers for proactive relationship & escalation management
- Priority service delivery & repair parts

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
4 ms
Pixel pitch
0.00918 x 0.00918" (0.233 x 0.233 mm)
Pixel density
109 ppi
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Color depth
8 bit
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Color name
Raven Black
Feet color
Black
Certification
TÜV Rheinland Eye Comfort, Eyesafe Display Certification
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
75 W
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.31" (13.5 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
Power
Power consumption (typical) *
23 W
Power consumption (max)
122 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C to USB Type-A, USB Type-C to USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
24.2" (614 mm)
Depth (with stand)
8.19" (208 mm)
Height (with stand)
22.2" (564.4 mm)
Weight (with stand)
16.8 lbs (7.6 kg)
Width (without stand)
24.2" (614 mm)
Depth (without stand)
1.84" (46.7 mm)
Height (without stand)
14.5" (369.1 mm)
Weight (without stand)
11.2 lbs (5.09 kg)
Bezel width (side)
0.0787" (2 mm)
Bezel width (top)
0.0787" (2 mm)
Bezel width (bottom)
0.941" (2.39 cm)
Packaging data
Package width
18.9" (480 mm)
Package depth
27.3" (694 mm)
Package height
6.42" (163 mm)
Package weight
21.5 lbs (9.75 kg)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver, TCO
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)