location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CAB-3KX-AC= power cable Black 118.1" (3 m) NEMA L5-15P C15 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-3KX-AC=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-3KX-AC=
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 18:23:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco CAB-3KX-AC= power cable Black 118.1" (3 m) NEMA L5-15P C15 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - NEMA L5-15P Male
  • - C15 coupler Female
  • - Black
Long product name Cisco CAB-3KX-AC= power cable Black 118.1" (3 m) NEMA L5-15P C15 coupler :
The short editorial description of Cisco CAB-3KX-AC= power cable Black 118.1" (3 m) NEMA L5-15P C15 coupler

AC Power Cord for Catalyst 3K-X (North America)
More>>>
Short summary description Cisco CAB-3KX-AC= power cable Black 118.1" (3 m) NEMA L5-15P C15 coupler:
This short summary of the Cisco CAB-3KX-AC= power cable Black 118.1" (3 m) NEMA L5-15P C15 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CAB-3KX-AC=, 118.1" (3 m), NEMA L5-15P, C15 coupler, 100 - 250 V

Long summary description Cisco CAB-3KX-AC= power cable Black 118.1" (3 m) NEMA L5-15P C15 coupler:
This is an auto-generated long summary of Cisco CAB-3KX-AC= power cable Black 118.1" (3 m) NEMA L5-15P C15 coupler based on the first three specs of the first five spec groups.

Cisco CAB-3KX-AC=. Cable length: 118.1" (3 m), Connector 1: NEMA L5-15P, Connector 2: C15 coupler. Input voltage: 100 - 250 V

Brand Image Article code product Stock Price from
Cisco

Cisco CAB-C13-C14-AC power cable Black 118.1" (3 m) C13 coupler C14 coupler
(show image)
CAB-C13-C14-AC CAB-C13-C14-AC 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco AC Power Cord Black 118.1" (3 m) C5 coupler
(show image)
CAB-3KX-AC-IS= AC Power Cord 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-3KX-AC-AP= power cable Black 98.4" (2.5 m) C5 coupler C15 coupler
(show image)
CAB-3KX-AC-AP= CAB-3KX-AC-AP= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-3KX-AC-DN= power cable Black 98.4" (2.5 m) Power plug type K C13 coupler
(show image)
CAB-3KX-AC-DN= CAB-3KX-AC-DN= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-3KX-AC-IN= power cable Black 98.4" (2.5 m) Power plug type D C15 coupler
(show image)
CAB-3KX-AC-IN= CAB-3KX-AC-IN= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-3KX-AC-CN= power cable Black 98.4" (2.5 m) C5 coupler C13 coupler
(show image)
CAB-3KX-AC-CN= CAB-3KX-AC-CN= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-3KX-AC-JP= power cable Black 98.4" (2.5 m) JIS 8303 C15 coupler
(show image)
CAB-3KX-AC-JP= CAB-3KX-AC-JP= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-3KX-AC-IT= power cable Black 98.4" (2.5 m) CEI 23-16 C13 coupler
(show image)
CAB-3KX-AC-IT= CAB-3KX-AC-IT= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C13-C14-JMPR= power cable Black 27" (0.686 m) C13 coupler C14 coupler
(show image)
CAB-C13-C14-JMPR= CAB-C13-C14-JMPR= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-3KX-AC-SW= power cable Black 98.4" (2.5 m) SEV 1011 C13 coupler
(show image)
CAB-3KX-AC-SW= CAB-3KX-AC-SW= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)