Goobay logo

Goobay 49969 DisplayPort cable 78.7" (2 m) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16189
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 49969 DisplayPort cable 78.7" (2 m) Black:
  • - High-resolution signal transmission with up to 8K @ 60 Hz (4320p)
  • - Connection cable with max. transmission rate of up to 32.4 Gbit/s
  • - 8K cable especially for gaming. Smooth images without judder thanks to high refresh rates of up to 240 Hz (depending on graphics card and monitor)
  • - Gold-plated DisplayPort plugs and advanced technology guarantee perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - The DisplayPort cable transmits high-resolution video signals and HD audio signals, e.g. from a computer or laptop to a screen or projector
  • - Plug lock ensures a secure hold without loose contacts and is easy to unlock via the push-button
  • - To avoid short-circuit damage, pin 20 is not connected (no power supply)
Long product name Goobay 49969 DisplayPort cable 78.7" (2 m) Black:

2 m, male > male, 8K @ 60Hz, 32.4 Gbit/s, gold-plated, black

Short summary description Goobay 49969 DisplayPort cable 78.7" (2 m) Black:

Goobay 49969, 78.7" (2 m), DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels

Long summary description Goobay 49969 DisplayPort cable 78.7" (2 m) Black:

Goobay 49969. Cable length: 78.7" (2 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Connector 1 dimensions (WxDxH): 0.787 x 1.85 x 0.472" (20 x 47 x 12 mm), Connector 2 dimensions (WxDxH): 0.787 x 1.85 x 0.472" (20 x 47 x 12 mm), Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.