location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Prime APQ8053 1.8 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Engage One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prime
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5XY12AA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424855278 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Engage One Prime APQ8053 1.8 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One IPS 14"
  • - Touchscreen
  • - Qualcomm Snapdragon 1.8 GHz
  • - LPDDR3-SDRAM 2 GB
  • - eMMC 16 GB
  • - Bluetooth Wi-Fi
  • - 45 W
More>>>
Short summary description HP Engage One Prime APQ8053 1.8 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen:
This short summary of the HP Engage One Prime APQ8053 1.8 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One Prime, 14", 1920 x 1080 pixels, IPS, 220 cd/m², Projected capacitive system, 16:9

Long summary description HP Engage One Prime APQ8053 1.8 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen:
This is an auto-generated long summary of HP Engage One Prime APQ8053 1.8 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen based on the first three specs of the first five spec groups.

HP Engage One Prime. Display diagonal: 14", Display resolution: 1920 x 1080 pixels, Display type: IPS. Processor family: Qualcomm Snapdragon, Processor model: APQ8053, Processor manufacturer: Qualcomm. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. Graphics card manufacturer: Qualcomm, Graphics card: Adreno 506

Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Display type
IPS
Display brightness
220 cd/m²
Touchscreen technology
Projected capacitive system
Aspect ratio
16:9
Processor
Processor manufacturer
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
APQ8053
Processor cores
8
Processor threads
8
Processor frequency
1.8 GHz
Memory
Internal memory *
2 GB
Internal memory type
LPDDR3-SDRAM
Storage
Total storage capacity *
16 GB
Storage media *
eMMC
Graphics
Graphics card manufacturer
Qualcomm
Graphics card
Adreno 506
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 ports quantity
2
Design
Chassis type
All-in-One
Software
Operating system installed *
Android 8.1
Power
Power supply
45 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width
13.1" (334 mm)
Depth
10.2" (260 mm)
Height
5" (127 mm)
Weight
7.87 lbs (3.57 kg)
Packaging content
Power adapter included
Yes
Logistics data
Harmonized System (HS) code
84715000