location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 5054C005 camera lens SLR Super telephoto lens Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 600mm F4L IS USM Lens
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5054C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292184457 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 14:44:12
The date of the most recent change of the data-sheet in Icecat's system
Canon 5054C005 user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon 5054C005 camera lens SLR Super telephoto lens Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Capture the action from incredible distances – ideal for wildlife, sports, and action photography
  • - Native RF mount design means this lens works seamlessly with the EOS R series without an adapter and is compatible with RF 1.4x and RF 2x extenders for extra reach
  • - Create shallow depth of field with constant f/4 aperture, which emphasises your subjects against a smooth, blurry background
  • - Weighing just 3090 g, this lens is designed to be lightweight and portable, making it easier to transport and use on location
  • - Autofocus is swift and accurate thanks to a ring-type USM motor, enhanced AF algorithms and a Power Doubled Focus Drive that increases focusing speed with compatible cameras
  • - Outstanding image quality right across the frame, thanks to fluorite and Super UD glass that tackle aberrations and ASC and Super Spectra coatings that reduce ghosting and flare
  • - Manual focus can be adjusted without the photographer having to take their eye off the subject or change focus modes, thanks to a full-time manual focus override
  • - Shoot handheld and in low light, thanks to a 5.5-stop Image Stabilizer that protects against blur from camera shake¹
  • - Instinctive controls are found easily at your fingertips, such as focus-preset buttons that recall a pre-programmed focus distance instantly
  • - Keep shooting in poor conditions, thanks to weather sealing and robust build quality
Long product name Canon 5054C005 camera lens SLR Super telephoto lens Black, White :
The short editorial description of Canon 5054C005 camera lens SLR Super telephoto lens Black, White

RF 600mm F4L IS USM Lens
More>>>
Canon 5054C005 camera lens SLR Super telephoto lens Black, White:
The official marketing text of Canon 5054C005 camera lens SLR Super telephoto lens Black, White as supplied by the manufacturer

When you need to get really close, the magnification of this 600mm super-telephoto lens puts you right in the centre of the action – ideal for those shooting sports, action or wildlife. Image quality is simply sublime thanks to an advanced optical design that makes use of cutting-edge optical materials. An f/4 maximum aperture lets you isolate pin-sharp subjects against a smooth out-of-focus background. Tracking fast moving objects, from athletes to birds in flight, is easy thanks to the lens’s advanced AF system, which features a ring-type USM motor and Power Doubled Focus Drive that increases focusing speed. A 5.5-stop IS system protects against camera shake¹ and tough L-series build means robust handling and resistance to dust and moisture.

Short summary description Canon 5054C005 camera lens SLR Super telephoto lens Black, White:
This short summary of the Canon 5054C005 camera lens SLR Super telephoto lens Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 5054C005, Super telephoto lens, 17/13, Image stabilizer, Auto focus

Long summary description Canon 5054C005 camera lens SLR Super telephoto lens Black, White:
This is an auto-generated long summary of Canon 5054C005 camera lens SLR Super telephoto lens Black, White based on the first three specs of the first five spec groups.

Canon 5054C005. Component for: SLR, Lens structure (elements/groups): 17/13, Lens type: Super telephoto lens. Camera brands compatibility: Canon, Maximum magnification: 0.15x. Product color: Black, White. Diameter: 6.61" (16.8 cm), Filter size: 2.05" (5.2 cm), Length: 18.6" (472 mm)

Lens system
Component for *
SLR
Lens type *
Super telephoto lens
Lens structure (elements/groups) *
17/13
Lens viewing angle, horizontal
3.3°
Aperture range (F-F)
4 - 32
Lens viewing angle, vertical
2.2°
Fixed focal length
23.6" (60 cm)
Minimum aperture number *
32
Number of diaphragm blades
9
Closest focusing distance *
165.4" (4.2 m)
Maximum aperture number *
4
Image stabilizer
Yes
Performance
Auto focus
Yes
Manual focus
Yes
Camera brands compatibility *
Canon
Maximum magnification
0.15x
Ultrasonic motor (USM)
Yes
Design
Product color
Black, White
Technical details
Viewing angle
4.1°
Weight & dimensions
Length
18.6" (472 mm)
Weight
6.81 lbs (3.09 kg)
Diameter *
6.61" (16.8 cm)
Filter size *
2.05" (5.2 cm)
Packaging content
Lens cap included
Yes
Country Distributor
España 1 distributor(s)