location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager Focus 2 UC Headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Focus 2 UC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
213727-02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0017229171794 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Voyager Focus 2 UC Headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Work wherever – our best noise reduction yet
  • - Crazy good stereo sound for calls, media and music
  • - Ultra-comfortable headband
  • - All day use with up to 19 hours of talk tim
Guarantee: 2-year limited warranty included
Long product name POLY Voyager Focus 2 UC Headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black :
The short editorial description of POLY Voyager Focus 2 UC Headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black

Bluetooth 5.1, 50 m, USB-A, 560 mAh, ANC, With stand, Microsoft Certification
More>>>
POLY Voyager Focus 2 UC Headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:
The official marketing text of POLY Voyager Focus 2 UC Headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black as supplied by the manufacturer

THE SWEET SOUND OF FOCUS
SMARTLY ENGINEERED FOR AUDIO PERFECTION

Create a focus zone all around you with the Voyager Focus 2. All you hear is your call with three levels of hybrid active noise canceling (ANC). All they hear is you with our pro-grade microphones using Poly Acoustic Fence technology. It's all the Poly next-level engineering you expect with the wear-it-all-day comfort you need.

YOUR FOCUS ZONE
3 LEVELS OF HYBRID ACTIVE NOISE CANCELLATION

Experience acoustic excellence others can’t touch. Loud and distracting background is just gone with 3-levels of advanced digital hybrid ANC. With this headset, you’re ready to have the most critical conversations with confidence.

CRYSTAL CLEAR CONVERSATIONS
THEY’LL HEAR WHAT THEY’RE MEANT TO HEAR

It’s you – loud and clear. That’s all callers hear. The discreet microphone boom on the Voyager Focus 2 is not only ultra-noise canceling but, with its multiple microphone Acoustic Fence technology, literally creates a virtual noise-free bubble in front of your mouth. It’s so good it even meets the Microsoft Teams Open Office premium microphone requirements. The focus stays on you, right where it belongs.

WEAR IT LIKE IT'S NOT EVEN THERE
COMFORT THAT'S EASY ON THE EARS AND EASY ON YOUR HEAD

Stay engaged during a full day of calls wearing an ultra-comfortable headband with super cushioned sling and plush ear cushions. The Voyager Focus 2 is designed with you in mind – stay focused and productive all day.

WORK THE WAY YOU WANT
STAY CONNECTED AND POWERED UP ALL DAY

With up to 19 hours of talk time it lasts all day. If you need more just plug it in and use as a corded headset.

Voyager Focus 2 UC: Connect to a computer with the included new BT700 USB adapter for improved wireless range. Or connect to your mobile via Bluetooth v5.1.
Voyager Focus 2 Office: Connect to your desk phone (via telephone interface cable), computer (via USB-A cable) and mobile (via Bluetooth v5.1) with the office base that also keeps the headset charged.

POLY LENS
INTELLIGENT INSIGHTS, SCALABLE MANAGEMENT

Poly Lens software gives IT teams visibility and control over voice, video, and headset devices. Deploy, configure, update, and get valuable insights from one endpoint or thousands using one scalable platform. Poly Lens makes it simple: no heavy IT lifting required.

POLY LENS APP
DESIGNED FOR YOU

Get the most out of your Poly devices. Use one convenient app to manage all your compatible devices. Keep software up to date, manage settings, and use the personal health and wellness reminders to keep you focused and energized all day long. With the Poly Lens App, you can customize your devices to work the way you do.

BUILT FOR COMPATIBILITY
All Poly USB headsets and personal speakerphones are compatible with the most popular voice platforms – we just work. Poly solutions provide excellent audio quality for both you and those on the other end of the call – no matter your platform of choice.

Short summary description POLY Voyager Focus 2 UC Headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:
This short summary of the POLY Voyager Focus 2 UC Headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager Focus 2 UC, Wired & Wireless, Office/Call center, 20 - 20000 Hz, 6.17 oz (175 g), Headset, Black

Long summary description POLY Voyager Focus 2 UC Headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:
This is an auto-generated long summary of POLY Voyager Focus 2 UC Headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black based on the first three specs of the first five spec groups.

POLY Voyager Focus 2 UC. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 1968.5" (50 m). Weight: 6.17 oz (175 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
LED indicators
Yes
Certification
Microsoft
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
5.1
Wireless range
1968.5" (50 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
102 dB
Microphone
Microphone type *
Built-in
Microphone
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
560 mAh
Continuous audio playback time
40 h
Continuous audio playback time (with ANC)
24 h
Talk time
19 h
Battery recharge time
2 h
Standby time
720 h
Weight & dimensions
Weight
6.17 oz (175 g)
Packaging content
Charging stand
Yes
Carrying case
Yes
Cables included
USB
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)