location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 290 G2 Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 500 GB HDD SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
162M3ES
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2022 02:37:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 290 G2 Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 500 GB HDD SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday PC Black 180 W
  • - Intel® Pentium® Gold G5420 3.8 GHz
  • - 4 GB DDR4-SDRAM 2666 MHz
  • - 500 GB HDD Card reader integrated
  • - Intel® UHD Graphics 610
  • - Ethernet LAN 10,100,1000 Mbit/s
More>>>
Short summary description HP 290 G2 Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 500 GB HDD SFF PC Black:
This short summary of the HP 290 G2 Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 500 GB HDD SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 290 G2, 3.8 GHz, Intel® Pentium® Gold, G5420, 4 GB, DDR4-SDRAM, 500 GB

Long summary description HP 290 G2 Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 500 GB HDD SFF PC Black:
This is an auto-generated long summary of HP 290 G2 Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 500 GB HDD SFF PC Black based on the first three specs of the first five spec groups.

HP 290 G2. Processor frequency: 3.8 GHz, Processor family: Intel® Pentium® Gold, Processor model: G5420. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 610. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 9.26 lbs (4.2 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Gold
Processor model *
G5420
Processor cores
2
Processor frequency *
3.8 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 610
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Design
Placement supported
Horizontal/Vertical
Product color *
Black
Country of origin
China
Performance
Market positioning
Everyday
Motherboard chipset
Intel B365
Audio chip
Realtek ALC3601
Product type *
PC
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
180 W
Weight & dimensions
Width *
3.74" (95 mm)
Depth *
11.9" (303 mm)
Height *
10.6" (270 mm)
Weight *
9.26 lbs (4.2 kg)
Package width
7.72" (196 mm)
Package depth
19.6" (498 mm)
Package height
13.6" (346 mm)
Package weight
13.2 lbs (6 kg)
Packaging content
Display included *
No