location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P568F-15M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 15 m (49 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P568F-15M-8K6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260949 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:18:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 8K @ 60 Hz (4:4:4) for heightened video quality
  • - Carries Dynamic HDR signals for rich contrast and expanded color accuracy
  • - Fiber optic strands transmit audio/video over longer distances than standard copper
  • - Dispels EMI/RFI line noise that can disrupt A/V signal and affect equipment performance
  • - Plenum rated for horizontal premise applications in air ducts and drop ceilings
Guarantee: 3-year limited
Long product name Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black :
The short editorial description of Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black

8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 15 m (49 ft.)
More>>>
Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black:
The official marketing text of Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black as supplied by the manufacturer

HDMI Cable Helps Your Gaming, Home Theater or Digital Signage Setup Get 8K-Ready
This HDMI cable (M/M) securely connects laptops, tablets, PCs, Blu-ray players, game consoles or satellite/cable TV boxes to HDTVs, HD monitors, projectors or home theater receivers. Because the cable uses optical fiber, it can transmit HDMI signals longer distances with no latency or loss. It also eliminates any EMI/RFI line noise that can interfere with your audio/video signal and disrupt the performance of your connected equipment.

Enjoy the Clarity of 8K Video with 7.1-Channel Surround Sound and 4:4:4 Color
The P568F-15M-8K6 supports UHD 8K video resolutions and Dolby 7.1-channel surround sound. It supports Dynamic HDR, which maintains premium contrast and color in each scene or even each frame. HDCP 2.3 compliance allows you to stream the latest 4K Amazon and Netflix content with no complications. This cable also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Take Advantage of the Most Advanced HDMI Features for Premier Picture Quality
This 8K-ready cable allows your compatible hardware to deliver up-to-date HDMI features, such as eARC (enhanced Audio Return Channel), which passes full-resolution surround sound signals to your speakers without compressing them. QMS (Quick Media Switching) switches from one frame rate to another without the delay of a blank screen between them. ALLM (Auto Low Latency Mode), VRR (Variable Refresh Rate) and QFT (Quick Frame Transport) reduce latency, refresh rate and lag for a more vivid gaming experience.

Advanced Fiber Cable Is Easier to Install than Copper
Because the fiber cable is slimmer and more flexible than standard copper HDMI cables, the P568F-15M-8K6 is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the HDMI signal across the longer distances unique to fiber optic cabling. Note: the cable must be installed in the correct direction to function properly, so please check the Source and Display labels on the connectors before installation.

Invest in Quality Construction for Reliable Performance
You’re expecting this 8K cable to last a long time, which is why it has been constructed with high-quality materials. Contacts are gold-plated to resist corrosion. Double shielding reduces line noise (EMI/RFI) that can disrupt signals traveling through the HDMI cord. The plenum-rated jacket has low smoke and flame characteristics, making it suitable for premise applications in ceilings, walls and ducts.

Short summary description Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black:
This short summary of the Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P568F-15M-8K6, 590.6" (15 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black

Long summary description Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Tripp Lite P568F-15M-8K6. Cable length: 590.6" (15 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.1, 3D, Product color: Black

Features
Cable length *
590.6" (15 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
HDMI version
2.1
3D
Yes
Supported graphics resolutions
7680 x 4320
Supported video modes
4320p
High Dynamic Range (HDR) supported
Yes
Connector contacts plating *
Gold
Cable material
Fiber optic
Cable jacket material
Polyvinyl chloride (PVC)
Ferrite bead
Yes
Color sampling
4:4:4
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Cable diameter
0.177" (4.5 mm)
Package width
2.91" (73.9 mm)
Package depth
8.86" (225 mm)
Package height
9.25" (235 mm)
Package weight
30 oz (850 g)
Other features
Country of origin
China
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332260946
Harmonized System (HS) code
84733080
Master (outer) case width
15.2" (385.1 mm)
Master (outer) case length
10.4" (264.9 mm)
Master (outer) case height
18.5" (469.9 mm)
Master (outer) case weight
20.9 lbs (9.5 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P568FA-10M HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black Tripp Lite P568FA-10M HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black
(show image)
P568FA-10M P568FA-10M High-Speed Armored HDMI Fiber Active Optical Cable (AOC) - 4K @ 60 Hz, HDR, 4:4:4, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-100M-WR HDMI cable 3937" (100 m) HDMI Type A (Standard) Black Tripp Lite P568FA-100M-WR HDMI cable 3937" (100 m) HDMI Type A (Standard) Black
(show image)
P568FA-100M-WR P568FA-100M-WR High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-30M-8K6 HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black Tripp Lite P568F-30M-8K6 HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black
(show image)
P568F-30M-8K6 P568F-30M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-25M-8K6 HDMI cable 984.3" (25 m) HDMI Type A (Standard) Black Tripp Lite P568F-25M-8K6 HDMI cable 984.3" (25 m) HDMI Type A (Standard) Black
(show image)
P568F-25M-8K6 P568F-25M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 25 m (82 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-20M-8K6 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black Tripp Lite P568F-20M-8K6 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black
(show image)
P568F-20M-8K6 P568F-20M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-10M-8K6 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black Tripp Lite P568F-10M-8K6 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black
(show image)
P568F-10M-8K6 P568F-10M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-70M-WR HDMI cable 2755.9" (70 m) HDMI Type A (Standard) Black Tripp Lite P568FA-70M-WR HDMI cable 2755.9" (70 m) HDMI Type A (Standard) Black
(show image)
P568FA-70M-WR P568FA-70M-WR High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 70 m (230 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-50M-W HDMI cable 1968.5" (50 m) HDMI Type A (Standard) Black Tripp Lite P568FA-50M-W HDMI cable 1968.5" (50 m) HDMI Type A (Standard) Black
(show image)
P568FA-50M-W P568FA-50M-W High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors - 4K @ 60 Hz, HDR, IP68, M/M, Black, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-30M-W HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black Tripp Lite P568FA-30M-W HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black
(show image)
P568FA-30M-W P568FA-30M-W High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors - 4K @ 60 Hz, HDR, IP68, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black
(show image)
P568FA-20M P568FA-20M High-Speed Armored HDMI Fiber Active Optical Cable (AOC) - 4K @ 60 Hz, HDR, 4:4:4, M/M, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)