Tripp Lite logo

Tripp Lite N48S-4L16L-10 patch panel 1U

Data-sheet quality:
created/standardized by Icecat
Product views:
52687
Info modified on:
10 Aug 2024, 10:41:23
Guarantee:
Lifetime Limited Warranty
Long product name Tripp Lite N48S-4L16L-10 patch panel 1U:

Preloaded Fiber Panel, 1U - 4x (8x LC/LC Duplex M/M) 16F Trunk Cables, OS2 Singlemode, 10 m (32.8 ft.)

Tripp Lite N48S-4L16L-10 patch panel 1U:

1U Panel Solution Comes with Cabling Preloaded to Cut Costs and Save Time
All necessary cabling is included with this preloaded fiber panel, coiled inside and ready for immediate use. The aluminum 1U chassis features four 16-fiber LC Duplex singlemode trunk cables, all 10 meters (32.8 feet) in length to make management easy. The panel opens to provide easy access to stored cables. Use only as much cabling as you need. The remainder stores inside the chassis to eliminate cable clutter, allow better airflow through the rack and make equipment maintenance and replacement easier. The cables and panels have labels to help with organization. You also avoid the expense and effort of custom cabling. The flexibility in cable length lets you reuse the cables if equipment is moved. The N48S-4L16L-10 mounts in just 1U of space in an EIA-standard 19-inch rack.

Short summary description Tripp Lite N48S-4L16L-10 patch panel 1U:

Tripp Lite N48S-4L16L-10, LC - LC, Fiber, LC, Black, Silver, Rack mounting, 1U

Long summary description Tripp Lite N48S-4L16L-10 patch panel 1U:

Tripp Lite N48S-4L16L-10. Connector(s): LC - LC, Cable types supported: Fiber, Fiber optic connector: LC. Product color: Black, Silver, Mounting: Rack mounting, Rack capacity: 1U. Compliance certificates: RoHS, REACH. Package width: 22.8" (579.1 mm), Package depth: 18.9" (480.1 mm), Package height: 4.3" (109.2 mm). Country of origin: China, Master (outer) case width: 23.6" (599.4 mm), Master (outer) case length: 19.7" (500.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.