location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P568FA-20M High-Speed Armored HDMI Fiber Active Optical Cable (AOC) - 4K @ 60 Hz, HDR, 4:4:4, M/M, Black, 20 m (65 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P568FA-20M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332261014 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:17:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports 4K video resolutions (4:4:4)
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Fiber optic strands transmit audio/video over longer distances than standard copper
  • - Dispels EMI/RFI line noise that can disrupt A/V signal and affect equipment performance
  • - Armored cable with TPU jacket for outdoor use resists crushing, cutting and abrasions
Guarantee: 3-year limited
Long product name Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black :
The short editorial description of Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black

High-Speed Armored HDMI Fiber Active Optical Cable (AOC) - 4K @ 60 Hz, HDR, 4:4:4, M/M, Black, 20 m (65 ft.)
More>>>
Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black:
The official marketing text of Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black as supplied by the manufacturer

4K HDMI Cable Connects Industrial and Outdoor Security and Digital Signage Components
This high-speed HDMI cable securely connects HDMI-enabled laptops, tablets, Blu-ray players, game consoles, media servers or security cameras to HDTVs, HD monitors, projectors or home theater receivers. Because the cable uses optical fiber, it can transmit HDMI signals longer distances with no latency or loss. It also eliminates any EMI/RFI line noise that can interfere with your audio/video signal and disrupt the performance of your connected equipment.

Transmits Crystal-Clear 4K Video with HDR and 4:4:4 Color
The P568FA-20M supports Ultra HD resolutions up to 4K. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. The cable also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor, as well as other current HDMI standards, including 3D, 48-bit Deep Color and Dolby 5.1-channel surround sound.

Armored Cable Jacket Ideal for Areas Where Extra Protection Is Needed
The outer thermoplastic polyurethane (TPU) jacket offers UV protection for applications in which the cable is installed outdoors. The crush-resistant stainless steel armored tube protects the cabling against excessive force. The DuPont Kevlar resists heat and provides tensile strength to the cable when it is being bent or pulled. This type of cable construction provides ideal protection in outdoor applications where the cable is exposed to crushing, cuts and abrasion.

Advanced Fiber Cable Is Easier to Install than Copper
Because the fiber cable is slimmer and more flexible than standard copper HDMI cables, the P568FA-20M is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the HDMI signal across the longer distances unique to fiber optic cabling. Note
: the cable must be installed in the correct direction to function properly, so please check the Source and Display labels on the connectors before installation.

Short summary description Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black:
This short summary of the Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P568FA-20M, 787.4" (20 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black

Long summary description Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Tripp Lite P568FA-20M. Cable length: 787.4" (20 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Product color: Black

Features
Cable length *
787.4" (20 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
HDMI version
2.0
3D
Yes
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 3840 x 2160
Supported video modes
720p, 1080p, 1600p, 2160p
High Dynamic Range (HDR) supported
Yes
Connector contacts plating *
Gold
Cable material
Fiber optic
Cable jacket material
Thermoplastic polyurethane (TPU)
Magnetically shielded
Yes
Color sampling
4:4:4
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Cable diameter
0.228" (5.8 mm)
Package width
8.7" (221 mm)
Package depth
9.3" (236.2 mm)
Package height
2.8" (71.1 mm)
Package weight
2.91 lbs (1.32 kg)
Other features
Country of origin
China
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332261011
Harmonized System (HS) code
8517.62.0090
Master (outer) case width
15.1" (383.5 mm)
Master (outer) case length
18.4" (467.4 mm)
Master (outer) case height
10.5" (266.7 mm)
Master (outer) case weight
30.2 lbs (13.7 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P568FA-10M HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black Tripp Lite P568FA-10M HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black
(show image)
P568FA-10M P568FA-10M High-Speed Armored HDMI Fiber Active Optical Cable (AOC) - 4K @ 60 Hz, HDR, 4:4:4, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-30M-8K6 HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black Tripp Lite P568F-30M-8K6 HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black
(show image)
P568F-30M-8K6 P568F-30M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-25M-8K6 HDMI cable 984.3" (25 m) HDMI Type A (Standard) Black Tripp Lite P568F-25M-8K6 HDMI cable 984.3" (25 m) HDMI Type A (Standard) Black
(show image)
P568F-25M-8K6 P568F-25M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 25 m (82 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black Tripp Lite P568F-15M-8K6 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black
(show image)
P568F-15M-8K6 P568F-15M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-10M-8K6 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black Tripp Lite P568F-10M-8K6 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black
(show image)
P568F-10M-8K6 P568F-10M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-70M-WR HDMI cable 2755.9" (70 m) HDMI Type A (Standard) Black Tripp Lite P568FA-70M-WR HDMI cable 2755.9" (70 m) HDMI Type A (Standard) Black
(show image)
P568FA-70M-WR P568FA-70M-WR High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 70 m (230 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-50M-W HDMI cable 1968.5" (50 m) HDMI Type A (Standard) Black Tripp Lite P568FA-50M-W HDMI cable 1968.5" (50 m) HDMI Type A (Standard) Black
(show image)
P568FA-50M-W P568FA-50M-W High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors - 4K @ 60 Hz, HDR, IP68, M/M, Black, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-30M-W HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black Tripp Lite P568FA-30M-W HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black
(show image)
P568FA-30M-W P568FA-30M-W High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors - 4K @ 60 Hz, HDR, IP68, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P568AB-006 P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-020-CL2 HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Black Tripp Lite P569-020-CL2 HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Black
(show image)
P569-020-CL2 P569-020-CL2 High-Speed HDMI Cable with Ethernet (M/M), UHD 4K, 4:4:4, CL2 Rated, Black, 20 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)