location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N48M-4L16L-10 patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Preloaded Fiber Panel, 1U - 4x (8x LC/LC Duplex M/M) 16F Trunk Cables, OM4 Multimode, 10 m (32.8 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N48M-4L16L-10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262097 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:58:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N48M-4L16L-10 patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fiber
  • - 1U
  • - Black, Silver
Guarantee: Lifetime Limited Warranty
Long product name Tripp Lite N48M-4L16L-10 patch panel 1U :
The short editorial description of Tripp Lite N48M-4L16L-10 patch panel 1U

Preloaded Fiber Panel, 1U - 4x (8x LC/LC Duplex M/M) 16F Trunk Cables, OM4 Multimode, 10 m (32.8 ft.)
More>>>
Tripp Lite N48M-4L16L-10 patch panel 1U:
The official marketing text of Tripp Lite N48M-4L16L-10 patch panel 1U as supplied by the manufacturer

1U Panel Solution Comes with Cabling Preloaded to Cut Costs and Save Time
All necessary cabling is included with this preloaded fiber panel, coiled inside and ready for immediate use. The aluminum 1U chassis features four 16-fiber LC Duplex multimode trunk cables, all 10 meters (32.8 feet) in length to make management easy. The panel opens to provide easy access to stored cables. Use only as much cabling as you need. The remainder stores inside the chassis to eliminate cable clutter, allow better airflow through the rack and make equipment maintenance and replacement easier. The cables and panels have labels to help with organization. You also avoid the expense and effort of custom cabling. The flexibility in cable length lets you reuse the cables if equipment is moved. The N48M-4L16L-10 mounts in just 1U of space in an EIA-standard 19-inch rack.

Short summary description Tripp Lite N48M-4L16L-10 patch panel 1U:
This short summary of the Tripp Lite N48M-4L16L-10 patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N48M-4L16L-10, LC - LC, Fiber, LC, Black, Silver, Rack mounting, 1U

Long summary description Tripp Lite N48M-4L16L-10 patch panel 1U:
This is an auto-generated long summary of Tripp Lite N48M-4L16L-10 patch panel 1U based on the first three specs of the first five spec groups.

Tripp Lite N48M-4L16L-10. Connector(s): LC - LC, Cable types supported: Fiber, Fiber optic connector: LC. Product color: Black, Silver, Mounting: Rack mounting, Rack capacity: 1U. Package width: 22.8" (579.1 mm), Package depth: 18.9" (480.1 mm), Package height: 4.3" (109.2 mm). Country of origin: China, Master (outer) case width: 23.6" (599.4 mm), Master (outer) case length: 19.7" (500.4 mm)

Network
Duplex
Yes
Connector(s)
LC - LC
Cable types supported
Fiber
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
LC
Design
Product color
Black, Silver
Mounting
Rack mounting
Rack capacity
1U
Cable length
393.7" (10 m)
Cable color
Aqua
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 85%
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS, REACH
Compliance certificates
RoHS, REACH
Packaging data
Package width
22.8" (579.1 mm)
Package depth
18.9" (480.1 mm)
Package height
4.3" (109.2 mm)
Package weight
8.16 lbs (3.7 kg)
Logistics data
Country of origin
China
Master (outer) case width
23.6" (599.4 mm)
Master (outer) case length
19.7" (500.4 mm)
Master (outer) case height
18.9" (480.1 mm)
Master (outer) case weight
34.8 lbs (15.8 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332262094
Brand Image Article code product Stock Price from
Tripp Lite N482-3M8L12-B patch panel Tripp Lite N482-3M8L12-B patch panel
(show image)
N482-3M8L12-B N482-3M8L12-B 40/100Gb OM4 Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber OM4 MTP/MPO to (x12) LC Duplex 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48K-42M8L168-B patch panel Tripp Lite N48K-42M8L168-B patch panel
(show image)
N48K-42M8L168-B N48K-42M8L168-B 40/100Gb Fiber Breakout Patch Panel, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, 42 MTP QSFP to 168 LC Duplex OM4 50/125 Multimode Ports, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48K-15M8L60-B patch panel 1U Tripp Lite N48K-15M8L60-B patch panel 1U
(show image)
N48K-15M8L60-B N48K-15M8L60-B 40/100Gb Fiber Breakout Patch Panel, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, 15 MTP QSFP to 60 LC Duplex OM4 50/125 Multimode Ports, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8-LC12 patch panel Tripp Lite N482-3M8-LC12 patch panel
(show image)
N482-3M8-LC12 N482-3M8-LC12 40/100Gb Breakout Cassette, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb (x3) 8-Fiber OM4 MTP/MPO (Male with Pins) to (x12) LC Duplex, Type-B Polarity 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-3M8-LC12 patch panel Tripp Lite N484-3M8-LC12 patch panel
(show image)
N484-3M8-LC12 N484-3M8-LC12 40/100Gb Breakout Cassette, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber MTP/MPO to (x12) LC Duplex, Type-B Polarity 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-12M12-X2 patch panel Tripp Lite N482-12M12-X2 patch panel
(show image)
N482-12M12-X2 N482-12M12-X2 40 GB Pass-Through Cassette, (x12) 12-Fiber MTP/MPO ( Female ) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-2M24-6M12 patch panel Tripp Lite N484-2M24-6M12 patch panel
(show image)
N484-2M24-6M12 N484-2M24-6M12 100Gb/120Gb to 40Gb Breakout Cassette, (x2) 24-Fiber MTP/MPO (Male with Pins) to (x6) 12-Fiber MTP/MPO (Male with Pins) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-2M12-LC12 patch panel Tripp Lite N484-2M12-LC12 patch panel
(show image)
N484-2M12-LC12 N484-2M12-LC12 40Gb to 10Gb Breakout Cassette, (x2) 12-Fiber OM4 MTP/MPO ( Male with Pins ) to ( x12 ) LC Duplex 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-1M24-LC12 patch panel Tripp Lite N484-1M24-LC12 patch panel
(show image)
N484-1M24-LC12 N484-1M24-LC12 100Gb/120Gb to10Gb Breakout Cassette, 24-Fiber OM4 MTP/MPO ( Male with Pins ) to ( x12 ) LC Duplex 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-12LC patch panel Tripp Lite N484-12LC patch panel
(show image)
N484-12LC N484-12LC 10GbE Pass-Through Cassette - (x12) LC Duplex 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)