location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UAC-1B mobile device charger MP3 Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UAC-1B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UAC-1B show
Show alternative article codes used in the online market place
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite UAC-1B mobile device charger MP3 Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: MP3
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - LED indicators
  • - Maximum output voltage: 5 V
Guarantee: 1-year limited warranty
Long product name Tripp Lite UAC-1B mobile device charger MP3 Black AC Indoor :
The short editorial description of Tripp Lite UAC-1B mobile device charger MP3 Black AC Indoor

KEYSPAN UAC-1B - 5V DC, USB 2.0, Black
More>>>
Tripp Lite UAC-1B mobile device charger MP3 Black AC Indoor:
The official marketing text of Tripp Lite UAC-1B mobile device charger MP3 Black AC Indoor as supplied by the manufacturer

Keyspan-by-Tripp Lite USB Power Adapter

- Charge USB devices from an electrical outlet such as iPods and cell phones
- Powerful, fast 1-amp charger
- For use with iPod, cell phones and more

Our USB Power Adapter provides a convenient way to charge USB devices at home or on the road. It is a great way to charge mobile devices such as an iPod or cell phone. The USB Power Adapter is black in color.

Short summary description Tripp Lite UAC-1B mobile device charger MP3 Black AC Indoor:
This short summary of the Tripp Lite UAC-1B mobile device charger MP3 Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UAC-1B, Indoor, AC, 5 V, 1 A, Black

Long summary description Tripp Lite UAC-1B mobile device charger MP3 Black AC Indoor:
This is an auto-generated long summary of Tripp Lite UAC-1B mobile device charger MP3 Black AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite UAC-1B. Charger type: Indoor, Power source type: AC, Charger compatibility: MP3. Maximum output voltage: 5 V, AC adapter output current: 1 A. USB 2.0 ports quantity: 1. Product color: Black

Performance
Charger compatibility *
MP3
Power source type *
AC
USB 2.0 ports quantity
1
Charger type *
Indoor
Compatibility
Apple, iPod, iPod nano, iPod mini
Certification
RoHS
Design
Product color *
Black
Design
LED indicators
Yes
Power
Maximum output voltage
5 V
AC adapter output current
1 A
Other features
Connector(s)
USB A
Ready for iPod
Yes
Built-in battery
No