location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 205146 serial cable Black, Transparent 17.7" (0.45 m) USB Type-A D-Sub (DB-9)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-A to Serial Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Equivalent to ICUSB232V2, Black/Silver cable, Three Year Warranty, Blister
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
205146 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7666232051468 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2024 08:39:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Manhattan 205146 serial cable Black, Transparent 17.7" (0.45 m) USB Type-A D-Sub (DB-9)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Quickly converts a USB port to a Serial/RS232/COM/DB9 port
  • - The customizable and compatible Prolific PL-2303RA chipset makes it the ideal solution for many OSs and platforms
  • - Easily connect most DB9/serial modems, digital cameras, label writers, barcode scanners, palm PCs, GPS, telescopes, CNC machines, embroidery machines, automotive control systems, digital organizers and much more
  • - Install as a standard COM/RS-232 port to provide serial connectivity for legacy and high-tech devices
  • - Chipsets PL-2303HXD and FTDI FT232RL configurations are also available at www.ManhattanProducts.com
  • - Windows compatible; plug and play; hot-swappable
Guarantee: Lifetime Warranty.
Long product name Manhattan 205146 serial cable Black, Transparent 17.7" (0.45 m) USB Type-A D-Sub (DB-9) :
The short editorial description of Manhattan 205146 serial cable Black, Transparent 17.7" (0.45 m) USB Type-A D-Sub (DB-9)

USB to Serial Converter
More>>>
Manhattan 205146 serial cable Black, Transparent 17.7" (0.45 m) USB Type-A D-Sub (DB-9):
The official marketing text of Manhattan 205146 serial cable Black, Transparent 17.7" (0.45 m) USB Type-A D-Sub (DB-9) as supplied by the manufacturer

Most modern computers and laptops don't have RS232 (DB9) ports, making the use of legacy peripherals and high-tech devices which connect with COM ports almost impossible. The Manhattan USB to Serial Converter — with its serial RS232 (DB9) port and Prolific PL-2303RA chipset — easily expands a single USB port to connect and support serial modems, barcode scanners, digital cameras, card readers, Ham/Amateur Radios, GPS, CNC machines, telescopes, embroidery machines, fuel injection controllers, PDUs, network switches and other devices.

Gold-plated contacts and rugged construction combine to offer a reliable connection between the computer and serial peripherals for consistent, trouble-free performance. Windows compatibility with plug-and-play installation and hot-swappability help provide seamless use without inconvenient and frustrating device conflicts.

Short summary description Manhattan 205146 serial cable Black, Transparent 17.7" (0.45 m) USB Type-A D-Sub (DB-9):
This short summary of the Manhattan 205146 serial cable Black, Transparent 17.7" (0.45 m) USB Type-A D-Sub (DB-9) data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 205146, Black, Transparent, 17.7" (0.45 m), USB Type-A, D-Sub (DB-9), Male, Male

Long summary description Manhattan 205146 serial cable Black, Transparent 17.7" (0.45 m) USB Type-A D-Sub (DB-9):
This is an auto-generated long summary of Manhattan 205146 serial cable Black, Transparent 17.7" (0.45 m) USB Type-A D-Sub (DB-9) based on the first three specs of the first five spec groups.

Manhattan 205146. Product color: Black, Transparent, Cable length: 17.7" (0.45 m), Connector 1: USB Type-A. Weight: 5.82 oz (165 g)

Features
Product color *
Black, Transparent
Cable length *
17.7" (0.45 m)
Connector 1 *
USB Type-A
Connector 2 *
D-Sub (DB-9)
Connector 1 gender
Male
Features
Connector 2 gender
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
24
Weight & dimensions
Weight
5.82 oz (165 g)
Country Distributor
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)