Tripp Lite logo

Tripp Lite P168-000 cable gender changer DisplayPort Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136472
Info modified on:
01 Jul 2024, 13:02:08
Bullet Points Tripp Lite P168-000 cable gender changer DisplayPort Black:
  • - Change Male ended Displayport cable to Female
  • - Extend two Displayport cables
Guarantee:
Lifetime limited
Long product name Tripp Lite P168-000 cable gender changer DisplayPort Black:

Compact DisplayPort Coupler Gender Changer (F/F)

Tripp Lite P168-000 cable gender changer DisplayPort Black:

Compact Displayport F/F gender changer / coupler is designed to allow you to change a Displayport Male port into a Displayport Female port. Can also be used to extend a Displayport cable. Gold plated contacts and connectors offer superior conductivity.

Short summary description Tripp Lite P168-000 cable gender changer DisplayPort Black:

Tripp Lite P168-000, DisplayPort, DisplayPort, Black

Long summary description Tripp Lite P168-000 cable gender changer DisplayPort Black:

Tripp Lite P168-000. Connector 1: DisplayPort, Connector 2: DisplayPort. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.