location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P004-002-13LA power cable Black 24" (0.61 m) C14 coupler C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Computer Power Extension Cord Lead Cable, 10A, 18AWG (IEC-320-C14 to Left Angle IEC-320-C13), 0.61 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P004-002-13LA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332156426 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:48:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P004-002-13LA power cable Black 24" (0.61 m) C14 coupler C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Left-angle C13 plug allows easier connection in confined or hard-to-reach spaces
  • - Recommended for powering computers, printers and other essential peripherals
  • - Adds 2-ft. (0.61 m) to your existing power connection to provide flexibility in placing devices
  • - C13-to-C14 PDU-style extension cord is ideal replacement for worn-out or missing cable
Guarantee: Lifetime limited
Long product name Tripp Lite P004-002-13LA power cable Black 24" (0.61 m) C14 coupler C13 coupler :
The short editorial description of Tripp Lite P004-002-13LA power cable Black 24" (0.61 m) C14 coupler C13 coupler

Power Extension Cord, Left-Angle C13 to C14 PDU Style - 10A, 250V, 18 AWG, 2 ft. (0.61 m), Black
More>>>
Tripp Lite P004-002-13LA power cable Black 24" (0.61 m) C14 coupler C13 coupler:
The official marketing text of Tripp Lite P004-002-13LA power cable Black 24" (0.61 m) C14 coupler C13 coupler as supplied by the manufacturer

C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other Equipment
This IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13 female cord can be used to power a computer, server or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to 2-ft. (0.61 m). The 2-ft. (0.61 m) length helps reduce cable clutter and minimize the risk of tripping.

Left-Angle C13 Plug Makes Connecting in Tight Spaces Easier
The C13 to C14 left-angle cable is easier to install in confined spaces, such as the back of a rack enclosure cabinet. When plugged in, the left-angled C13 plug guides the computer power supply cable parallel to your peripheral, allowing you to push the device up against a wall or hide it behind a desk to maximize space.

Short summary description Tripp Lite P004-002-13LA power cable Black 24" (0.61 m) C14 coupler C13 coupler:
This short summary of the Tripp Lite P004-002-13LA power cable Black 24" (0.61 m) C14 coupler C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P004-002-13LA, 24" (0.61 m), C14 coupler, C13 coupler, 100 - 250 V, 10 A

Long summary description Tripp Lite P004-002-13LA power cable Black 24" (0.61 m) C14 coupler C13 coupler:
This is an auto-generated long summary of Tripp Lite P004-002-13LA power cable Black 24" (0.61 m) C14 coupler C13 coupler based on the first three specs of the first five spec groups.

Tripp Lite P004-002-13LA. Cable length: 24" (0.61 m), Connector 1: C14 coupler, Connector 2: C13 coupler. Input voltage: 100 - 250 V, Input current: 10 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
24" (0.61 m)
Connector 1 *
C14 coupler
Connector 2 *
C13 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Angled
AWG wire size
18
Power
Input voltage
100 - 250 V
Input current
10 A
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Packaging data
Package height
1" (25.4 mm)
Package weight
3.53 oz (100 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332156423
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
13.8" (350 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
2" (50.8 mm)
Master (outer) case weight
2.29 lbs (1.04 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)