location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook PX1878E-2NCA laptop case 14" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynabook Laptop Case B214 - Toploader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1878E-2NCA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507125972
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2023 22:05:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dynabook PX1878E-2NCA laptop case 14" Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.6cm (14")
  • - 2
  • - W x L x H: 355 x 50 x 245mm
  • - approx. 490g
  • - black
Long product name Dynabook PX1878E-2NCA laptop case 14" Briefcase Black :
The short editorial description of Dynabook PX1878E-2NCA laptop case 14" Briefcase Black

Dynabook Laptop Case B214 - Toploader
More>>>
Short summary description Dynabook PX1878E-2NCA laptop case 14" Briefcase Black:
This short summary of the Dynabook PX1878E-2NCA laptop case 14" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook PX1878E-2NCA, Briefcase, 14", Shoulder strap, 17.3 oz (490 g)

Long summary description Dynabook PX1878E-2NCA laptop case 14" Briefcase Black:
This is an auto-generated long summary of Dynabook PX1878E-2NCA laptop case 14" Briefcase Black based on the first three specs of the first five spec groups.

Dynabook PX1878E-2NCA. Case type: Briefcase, Maximum screen size: 14", Number of compartments: 2, Carrying handle(s), Shoulder strap. Weight: 17.3 oz (490 g). Surface coloration: Monochromatic

Dynabook Carry Cases
Dynabook Carry Cases

The complete range for professionals on the moveYou’ve invested in the best devices. Now you need a secure, stylish way to transport them.The Dynabook Carry Case range offers sleek, feature packed cases designed and built with the modern professional in mind.

Country Distributor
United Kingdom 2 distributor(s)