location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS18216 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS18216
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS18216 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792012518 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS18216 user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS18216 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One USB console controls up to 16 HDMI interface computers and two additional USB 3.1 Gen 1 peripheral devices
  • - Cascadable to two levels – controls up to 256 computers1
  • - Multi-Display feature – stacks up to eight CS18216 units and display video from up to 8 monitors (dual display / triple display / quad display / multi-display)
  • - Video DynaSync™ – an exclusive ATEN technology that eliminates boot-up display problems and optimizes the resolution when switching among different sources
  • - EDID Expert™ – selects optimum EDID mode for smooth power-up and highest quality display
  • - Superior video quality – up to 4K DCI (4096 x 2160 @ 60Hz)
  • - Built-in 2-port USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates
  • - Audio enabled – full bass response provides a rich experience for 2.1 channel stereo sound
  • - Supports HD audio2
  • - Computer selection via pushbuttons, hotkeys, OSD, and RS-232 commands
  • - Independent switching of KVM and USB peripheral focus3
  • - Two-level (administrator / user) password authorization for enhanced security protection
  • - Broadcast mode – operations can be simultaneously performed on all selected computers, such as software installation and upgrading, system-wide shutdown, etc.
  • - Auto Scan Mode for monitoring all computers
  • - Console mouse port emulation / bypass feature supports most mouse drivers and multifunction mice
  • - Multilingual keyboard mapping – supports English (US), English (UK), German (GER.), German (SWISS), French, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish, Traditional Chinese, and Simplified Chinese
  • - Mac / Sun keyboard support and emulation4
  • - Supports hot-plugging
  • - HDMI compliant; HDCP 2.2 compliant
  • - Multiplatform support – Windows, Linux, Mac, and Sun
  • - Firmware upgradable
  • - Supports multimedia, wireless keyboards and mouse
  • - Note:
  • - 1. CS18216 cascades to CS18216 only.
  • - 2. HD audio through HDMI channel cannot be switched independently.
  • - 3. Independent switching is only supported under mouse emulation mode.
  • - 4. PC keyboard combinations emulate Mac / Sun keyboards; Mac / Sun keyboards work only with their own computers.
Long product name ATEN CS18216 KVM switch Black :
The short editorial description of ATEN CS18216 KVM switch Black

16-Port USB 3.0 4K HDMI KVM Switch
More>>>
ATEN CS18216 KVM switch Black:
The official marketing text of ATEN CS18216 KVM switch Black as supplied by the manufacturer

The ATEN CS18216 16-Port USB 3.0 4K HDMI KVM Switch can effectively access and control up to 16 HDMI computers from a single USB keyboard, USB mouse, and HDMI monitor console. The CS18216 supports high video quality up to 4K DCI (4096 x 2160 @ 60Hz), presenting crystal-clear visuals.

To meet the needs of easy expansion and flexibility, the CS18216 can control up to 256 computers by cascading to two levels for a single console. Furthermore, the CS18216 supports multi-display function by stacking up to eight CS18216 units to compare and analyze information on 8 monitors at most, which substantially streamlines the working environment.

With two patented ATEN technologies – Video DynaSync™ and EDID Expert™, the CS18216 can optimize display resolution, accelerate switching between ports and power up smoothly while eliminating boot-up display problems.

Besides, the CS18216 comes with a built-in USB 3.1 Gen 1 hub delivering data transfer rates up to 5 Gbps, allowing users to speed up operations and share USB peripherals instantly. For user-friendly port selection methods, the CS18216 offers pushbuttons, hotkeys, RS-232 commands, and OSD with newly-designed UI, bringing effortless and intuitive operations.

To eliminate security concern, a two-level password authorization is available to enhance security protection for accessing and controlling computers. Consolidating these advantageous functionalities, the CS18216 is ideal for server room or computer room management applied in industries with requirements for high-quality images and multitasking, such as enterprise, government, production, telecom, finance, media, content provider, video surveillance, etc.

Short summary description ATEN CS18216 KVM switch Black:
This short summary of the ATEN CS18216 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS18216, 4096 x 2160 pixels, 4K Ultra HD, 13.12 W, Black

Long summary description ATEN CS18216 KVM switch Black:
This is an auto-generated long summary of ATEN CS18216 KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS18216. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: 4K Ultra HD, Maximum resolution: 4096 x 2160 pixels, Video bandwidth: 60 Hz. Product color: Black, Housing material: Metal. Power source: DC, Power consumption (typical): 13.12 W. Width: 8.44" (214.3 mm), Depth: 17" (432.4 mm), Height: 1.73" (44 mm)

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
17
USB 3.2 Gen 1 (3.1 Gen 1) Type-B ports quantity
16
Console ports *
3.5mm headphone, 3.5mm mic, HDMI, USB A
Console USB ports quantity
2
USB hub
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
2
Audio connections
Yes
Headphone outputs
17
Number of microphone inputs
17
DC-in jack
Yes
Performance
HD type *
4K Ultra HD
Maximum resolution *
4096 x 2160 pixels
Video bandwidth
60 Hz
Scan interval
255 s
Auto scan delay (max)
255 s
Design
Rack mounting *
No
Design
Product color *
Black
Housing material
Metal
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
Power source
DC
Power consumption (typical)
13.12 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
8.44" (214.3 mm)
Depth
17" (432.4 mm)
Height
1.73" (44 mm)
Weight
7.8 lbs (3.54 kg)
Packaging content
Cables included
Audio (3.5mm), HDMI, USB
Manual
Yes
AC adapter included
Yes
Brand Image Article code product Stock Price from
ATEN KE8950T KVM switch ATEN KE8950T KVM switch
(show image)
KE8950T KE8950T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)