location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ K DVD 16xDVD 50xCD IDE int 10pk bulk optical disc drive Internal White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K DVD 16xDVD 50xCD IDE int 10pk bulk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.B0M13.0F1?10PK
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:24:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name BenQ K DVD 16xDVD 50xCD IDE int 10pk bulk optical disc drive Internal White :
The short editorial description of BenQ K DVD 16xDVD 50xCD IDE int 10pk bulk optical disc drive Internal White

K DVD 16xDVD 50xCD IDE int 10pk bulk
More>>>
BenQ K DVD 16xDVD 50xCD IDE int 10pk bulk optical disc drive Internal White:
The official marketing text of BenQ K DVD 16xDVD 50xCD IDE int 10pk bulk optical disc drive Internal White as supplied by the manufacturer

CAV writing mode, stabilize the reading speed
16X DVDROM / 50X CDROM Reading – Fast and Stable
Flash-able memory – You can easily enjoy the latest technologies with firmware upgrade
Emergency eject hole – Manually eject the disc while emergency when power is off
Low noise design with low vibration mechanism

Short summary description BenQ K DVD 16xDVD 50xCD IDE int 10pk bulk optical disc drive Internal White:
This short summary of the BenQ K DVD 16xDVD 50xCD IDE int 10pk bulk optical disc drive Internal White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ K DVD 16xDVD 50xCD IDE int 10pk bulk, White, 512 MB, 50x, 20 - 90%, 0 - 50 °C, 28.2 oz (800 g)

Long summary description BenQ K DVD 16xDVD 50xCD IDE int 10pk bulk optical disc drive Internal White:
This is an auto-generated long summary of BenQ K DVD 16xDVD 50xCD IDE int 10pk bulk optical disc drive Internal White based on the first three specs of the first five spec groups.

BenQ K DVD 16xDVD 50xCD IDE int 10pk bulk. Product color: White. Drive device, buffer size: 512 MB. CD read speed: 50x. Weight: 28.2 oz (800 g). Power requirements: DC 5 V±5%, 1.7 A, DC 12 V±5%, 1.5 A, Seek time: 90 ms, Dimensions (WxDxH): 5.75 x 1.63 x 7.05" (146 x 41.5 x 179 mm)

Design
Internal *
Yes
Product color
White
Performance
Drive device, buffer size
512 MB
Reading speed
DVD read speed
16x
CD read speed *
50x
Operational conditions
Operating relative humidity (H-H)
20 - 90%
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Weight
28.2 oz (800 g)
Other features
Power requirements
DC 5 V±5%, 1.7 A, DC 12 V±5%, 1.5 A
Drive devices applicable disk format
DVDROM (SL/DL), DVD-Video, DVD-R (3.95GB/4.7GB), DVD-RW (Ver. 2.0), CD-R/RW, CD-DA, CD-ROM, CDROM/XA, VCD, CD-I, CD-Extra, CD-Text
Seek time
90 ms
Dimensions (WxDxH)
5.75 x 1.63 x 7.05" (146 x 41.5 x 179 mm)
Compatible operating systems
Windows 98SE / ME / 2000/ XP
Brand Image Article code product Stock Price from
BenQ K DVD 16xDVD50xCDIDE int blk 10pk bulk optical disc drive Internal Black BenQ K DVD 16xDVD50xCDIDE int blk 10pk bulk optical disc drive Internal Black
(show image)
99.B0M13.0F5?10PK K DVD 16xDVD50xCDIDE int blk 10pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVD 16xDVD 50xCD IDE int Retail optical disc drive Internal White BenQ DVD 16xDVD 50xCD IDE int Retail optical disc drive Internal White
(show image)
99.B0M13.0F2 DVD 16xDVD 50xCD IDE int Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVD 16xDVD 50xCD IDE int black 1pk bulk optical disc drive Internal BenQ DVD 16xDVD 50xCD IDE int black 1pk bulk optical disc drive Internal
(show image)
99.B0M13.0F5 DVD 16xDVD 50xCD IDE int black 1pk bulk 0.00
(excl. VAT)
0 (incl. VAT)