location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Enterprise WF-M21000 D4TW Inkjet A4 600 x 2400 DPI 100 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise WF-M21000 D4TW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ87401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946692579 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Epson C11CJ87401 user manual (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Enterprise WF-M21000 D4TW Inkjet A4 600 x 2400 DPI 100 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Mono printing
  • - 600 x 2400 DPI
  • - Printing colors: Black
  • - A4 100 ppm
  • - Mono copying Color scanning Color faxing
  • - Direct printing
  • - Wi-Fi Ethernet LAN
  • - 410.1 lbs (186 kg)
More>>>
Short summary description Epson WorkForce Enterprise WF-M21000 D4TW Inkjet A4 600 x 2400 DPI 100 ppm Wi-Fi:
This short summary of the Epson WorkForce Enterprise WF-M21000 D4TW Inkjet A4 600 x 2400 DPI 100 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Enterprise WF-M21000 D4TW, Inkjet, Mono printing, 600 x 2400 DPI, A4, Direct printing, White

Long summary description Epson WorkForce Enterprise WF-M21000 D4TW Inkjet A4 600 x 2400 DPI 100 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Enterprise WF-M21000 D4TW Inkjet A4 600 x 2400 DPI 100 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Enterprise WF-M21000 D4TW. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 600 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Duplex functions: Print, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Printing
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
100 ppm
Print speed (black, normal quality, A3)
54 ppm
Print speed (color, normal quality, A3)
54 ppm
Print speed (ISO/IEC 24734) black
100 ppm
Duplex print speed (black, normal quality, A4/US Letter)
100 ppm
Duplex print speed (ISO/IEC 24734, A4) black
100 ppm
Time to first page (black, normal)
4.9 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Maximum copy size
A3
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Optical scanning resolution (ADF)
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, FTP, PC, USB
Image formats supported
BMP, JPEG, TIFF, PNG
Document formats supported
PDF
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
2000
Fax forwarding to
E-mail, Folder, PC
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
8000 - 100000 pages per month
Maximum duty cycle *
400000 pages per month
Duplex functions *
Print, Scan
Printing colors *
Black
Page description languages
PCL 5c, PCL 6, PostScript 3, PDF 1.7, ESC P, ESC/P-R, PCL 5e, ESC/Page, ESC/Page-Colour
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
4
Total input capacity *
2350 sheets
Total output capacity *
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Auto document feeder (ADF) input capacity
150 sheets
Maximum input capacity
5350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Art paper, Letterhead
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
C4, C5, C6, DL
Photo paper sizes
20x25 cm
Custom media width
5.51 - 7.17" (140 - 182 mm)
Paper handling
Custom media length
11.7 - 17" (297 - 432 mm)
Paper tray media weight
60 - 350 g/m²
Ports & interfaces
Direct printing *
Yes
USB connector
USB Type-A / USB Type-B
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA-AES
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping
Performance
Internal storage capacity
320 GB
Sound pressure level (printing)
60 dB
Sound power level (printing)
7.5 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.9"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
170 W
Power consumption (ready)
76 W
Power consumption (sleep)
1.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.4 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP, Windows XP Professional x64
Mac operating systems supported
Yes
Weight & dimensions
Width
26.5" (674 mm)
Depth
29.8" (757 mm)
Height
48.9" (1243 mm)
Weight
410.1 lbs (186 kg)
Packaging data
Package width
33.9" (860 mm)
Package depth
38.6" (980 mm)
Package height
59.1" (1500 mm)
Package weight
472.2 lbs (214.2 kg)
Quantity per pack
1 pc(s)
Packaging content
Cables included
AC
Other features
Printing method
Epson PrecisionCore
Compatible operating systems
Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x, Mac OS X 10.12.x, Mac OS X 10.13.x, Mac OS X 10.6.8, Windows 10 (32/64 bit), Windows 7 (32/64 bit), Windows 8 (32/64 Bit), Windows 8.1 (32/64 bit), Windows Server 2003 R2 x64, Windows Server 2003 SP2, Windows Server 2008 R2, Windows Server 2016, Windows Vista (32/64 Bit), Windows XP SP3, Windows XP SP3 or later (32-bit), Windows Server 2003 SP2 or later, XP Professional x64 Edition SP2
Ink drop
3.5
Fax polling
Yes
Other network protocols supported
FTP, SMB 3.0
Supported network protocols
TCP/IPv4, TCP/IPv6, TCP, HTTP, HTTPS, IPv4, IPv6, IPSEC, SSL/TLS
Noise level
60 dB
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
España 2 distributor(s)
Italia 1 distributor(s)