StarTech.com logo

StarTech.com CRJ45C5 wire connector RJ-45 Transparent

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33578
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
lifetime
Long product name StarTech.com CRJ45C5 wire connector RJ-45 Transparent:

2 Piece Cat5e RJ45 Modular Plug Connectors (Bulk)

StarTech.com CRJ45C5 wire connector RJ-45 Transparent:

Our Category 5 RJ45 2-piece connectors for solid wire (Bulk) feature the same lifetime warranty that all of our cables do, meaning that they’ll continue to work just as long as you need them to.

For best results, we recommend that these connectors be installed using StarTech.com's CTK400LAN or RJ4511TOOL.

Short summary description StarTech.com CRJ45C5 wire connector RJ-45 Transparent:

StarTech.com CRJ45C5, RJ-45, Transparent, Gold, 0.353 oz (10 g), 1 pc(s)

Long summary description StarTech.com CRJ45C5 wire connector RJ-45 Transparent:

StarTech.com CRJ45C5. Connector(s): RJ-45, Product color: Transparent, Connector contacts plating: Gold. Weight: 0.353 oz (10 g). Quantity per pack: 1 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.