location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matrix-UPS SmartCell Battery Pack 208/240V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMARTCELL W show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS) :
The short editorial description of APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS)

APC Matrix-UPS SmartCell Battery Pack 208/240V
More>>>
APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS):
The official marketing text of APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS) as supplied by the manufacturer

Cascading Capabilities
Hot Pluggable Operation
Hot Swap Batteries
Intelligent Battery Management
Replace Batt Indicator
Status Indicator LED's

Short summary description APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS):
This short summary of the APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Matrix-UPS SmartCell Battery Pack 208/240V, Beige, 64.2 lbs (29.1 kg), 69.2 lbs (31.4 kg), Lead-Acid, 6.89 x 17.8 x 9.09" (175 x 452 x 231 mm), 12.7 x 23.5 x 15.7" (323 x 597 x 399 mm)

Long summary description APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Matrix-UPS SmartCell Battery Pack 208/240V. Product color: Beige. Weight: 64.2 lbs (29.1 kg), Package weight: 69.2 lbs (31.4 kg). Battery type: Lead-Acid, Dimensions (WxDxH): 6.89 x 17.8 x 9.09" (175 x 452 x 231 mm), Package dimensions (WxDxH): 12.7 x 23.5 x 15.7" (323 x 597 x 399 mm)

Design
Product color *
Beige
Weight & dimensions
Weight
64.2 lbs (29.1 kg)
Package weight
69.2 lbs (31.4 kg)
Other features
Battery type
Lead-Acid
Dimensions (WxDxH)
6.89 x 17.8 x 9.09" (175 x 452 x 231 mm)
Package dimensions (WxDxH)
12.7 x 23.5 x 15.7" (323 x 597 x 399 mm)
Brand Image Article code product Stock Price from
APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS) APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS)
(show image)
SURT48RMXLBP Smart-UPS RT 48V RM Battery Pack 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS XL 48V Battery Pack uninterruptible power supply (UPS) APC Smart-UPS XL 48V Battery Pack uninterruptible power supply (UPS)
(show image)
SU48XLBP Smart-UPS XL 48V Battery Pack 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS ULTRA BATTERY PACK 24V uninterruptible power supply (UPS) APC Smart-UPS ULTRA BATTERY PACK 24V uninterruptible power supply (UPS)
(show image)
UXBP24 Smart-UPS ULTRA BATTERY PACK 24V 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS 48V RM f/ SU1400/2200 RMXL uninterruptible power supply (UPS) APC Smart-UPS 48V RM f/ SU1400/2200 RMXL uninterruptible power supply (UPS)
(show image)
SU48RMXLBP Smart-UPS 48V RM f/ SU1400/2200 RMXL 0.00
(excl. VAT)
0 (incl. VAT)
APC Battery Pack for Smart-UPS 3000VA uninterruptible power supply (UPS) APC Battery Pack for Smart-UPS 3000VA uninterruptible power supply (UPS)
(show image)
SU48BP Battery Pack for Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)